Analog Switch, Dual SPDT, 0.5 Ohm Dual SPDT .5 Ohm Analog Switch, 10 PIN FLIP-CHIP, 3000-DSFTP Product overview: NLAS4684FCTCG from onsemi is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 0.5 Ohm, 5 Ohm. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, Dual, 0.5 Ohm, 5 Ohm. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-NLAS4684FCTCG can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 060453-NLAS4684FCTCG
Packaging: Reel - TR
Number of Circuits: 2
Switch Circuit: SPDT
-3db Bandwidth: 9.5MHz
Charge Injection: 15pC
Crosstalk: -83dB @ 100kHz
Channel-to-Channel Matching (ΔRon): 60 mOhm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C (TA)
Max On Resistance: 800 mOhm
Case / Package: 10-Microbump
Single Supply Voltage (V+): 1.8 V to 5.5 V
Max Switch Time (Ton,Toff): 30ns, 30ns
Channel Capacitance(CS off, CD off): 102pF, 104pF
Max Leakage Current (IS off): 1μA
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance
2 Circuit IC Switch 2:1 800mOhm 10-Microbump
IC SWITCH DUAL SPDT 10MICROBUMP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | 747-NLAS4684FCTCG | 060453-NLAS4684FCTCG | NLAS4684FCTCG | NLAS4684FCTCG |
| Product Name | Dual 0.5 Ohm 5 Ohm Analog Switch and Multiplexer IC | Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - NLAS4684FCTCG | Analog Switches, Multiplexers, Demultiplexers | Interface - Analog Switches, Multiplexers, Demultiplexers |
| Standards and Certifications | RoHS | RoHS | ||
| Supply Voltage (VS) | 5 volts | 1.8 to 5.5 volts | ||
| Operating Temperature | -55 C (-67 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Package Type | Tape and Reel | 10-Microbump | 10-UFBGA, FCBGA |