onsemi Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - NLAS4684FCT1G NLAS4684FCT1G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 025482-NLAS4684FCT1G Packaging: Reel - TR Number of Circuits: 2 Switch Circuit: SPDT -3db Bandwidth: 9.5MHz Charge Injection: 15pC Crosstalk: -83dB @ 100kHz Channel-to-Channel Matching (ΔRon): 60 mOhm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C (TA) Max On Resistance: 800 mOhm Case / Package: 10-Microbump Single Supply Voltage (V+): 1.8 V to 5.5 V Max Switch Time (Ton,Toff): 30ns, 30ns Channel Capacitance(CS off, CD off): 102pF, 104pF Max Leakage Current (IS off): 1μA Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 025482-NLAS4684FCT1G Packaging: Reel - TR Number of Circuits: 2 Switch Circuit: SPDT -3db Bandwidth: 9.5MHz Charge Injection: 15pC Crosstalk: -83dB @ 100kHz Channel-to-Channel Matching (ΔRon): 60 mOhm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C (TA) Max On Resistance: 800 mOhm Case / Package: 10-Microbump Single Supply Voltage (V+): 1.8 V to 5.5 V Max Switch Time (Ton,Toff): 30ns, 30ns Channel Capacitance(CS off, CD off): 102pF, 104pF Max Leakage Current (IS off): 1μA Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - NLAS4684FCT1G - 025482-NLAS4684FCT1G - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - NLAS4684FCT1G
025482-NLAS4684FCT1G
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - NLAS4684FCT1G 025482-NLAS4684FCT1G
Manufacturer: ON Semiconductor Win Source Part Number: 025482-NLAS4684FCT1G Packaging: Reel - TR Number of Circuits: 2 Switch Circuit: SPDT -3db Bandwidth: 9.5MHz Charge Injection: 15pC Crosstalk: -83dB @ 100kHz Channel-to-Channel Matching (ΔRon): 60 mOhm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C (TA) Max On Resistance: 800 mOhm Case / Package: 10-Microbump Single Supply Voltage (V+): 1.8 V to 5.5 V Max Switch Time (Ton,Toff): 30ns, 30ns Channel Capacitance(CS off, CD off): 102pF, 104pF Max Leakage Current (IS off): 1μA Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Sufficient

Manufacturer: ON Semiconductor
Win Source Part Number: 025482-NLAS4684FCT1G
Packaging: Reel - TR
Number of Circuits: 2
Switch Circuit: SPDT
-3db Bandwidth: 9.5MHz
Charge Injection: 15pC
Crosstalk: -83dB @ 100kHz
Channel-to-Channel Matching (ΔRon): 60 mOhm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C (TA)
Max On Resistance: 800 mOhm
Case / Package: 10-Microbump
Single Supply Voltage (V+): 1.8 V to 5.5 V
Max Switch Time (Ton,Toff): 30ns, 30ns
Channel Capacitance(CS off, CD off): 102pF, 104pF
Max Leakage Current (IS off): 1μA
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Singapore, Singapore
Dual 5.5V Analog Switch and Multiplexer IC
747-NLAS4684FCT1G
Dual 5.5V Analog Switch and Multiplexer IC 747-NLAS4684FCT1G
Dual SPDT Analog Switch, 2-Ch, 5.5V, 800mR Product overview: NLAS4684FCT1G from onsemi is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 5.5V. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, Dual, 5.5V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-NLAS4684FCT1G can be used for catalog matching and distributor lookup.

Dual SPDT Analog Switch, 2-Ch, 5.5V, 800mR Product overview: NLAS4684FCT1G from onsemi is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 5.5V. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, Dual, 5.5V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-NLAS4684FCT1G can be used for catalog matching and distributor lookup.

Supplier's Site
Interface - Analog Switches, Multiplexers, Demultiplexers - NLAS4684FCT1G - Lingto Electronic Limited
Shenzhen, China
Interface - Analog Switches, Multiplexers, Demultiplexers
NLAS4684FCT1G
Interface - Analog Switches, Multiplexers, Demultiplexers NLAS4684FCT1G
IC SWITCH DUAL SPDT 10MICROBUMP

IC SWITCH DUAL SPDT 10MICROBUMP

Supplier's Site Datasheet
Analog Switches, Multiplexers, Demultiplexers - NLAS4684FCT1G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog Switches, Multiplexers, Demultiplexers
NLAS4684FCT1G
Analog Switches, Multiplexers, Demultiplexers NLAS4684FCT1G
2 Circuit IC Switch 2:1 800mOhm 10-Microbump

2 Circuit IC Switch 2:1 800mOhm 10-Microbump

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number 025482-NLAS4684FCT1G 747-NLAS4684FCT1G NLAS4684FCT1G NLAS4684FCT1G
Product Name Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - NLAS4684FCT1G Dual 5.5V Analog Switch and Multiplexer IC Interface - Analog Switches, Multiplexers, Demultiplexers Analog Switches, Multiplexers, Demultiplexers
Features Single-Supply
Supply Voltage (VS) 1.8 to 5.5 volts 5 volts
Bandwidth 9.5 MHz 9.5 MHz 9.5 MHz
Operating Temperature -55 to 125 C (-67 to 257 F) -55 C (-67 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Signal Switches, Multiplexers, Decoders - 1727-74CBTLVD3245BQ-Q1XTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type 20-VFQFN
Number of Pins 20
View Details
Dual 5.5V TSSOP Analog Switch and Multiplexer IC - 743-74CBTD16210DGGRE4 - ERSAELECTRONICS PTE. LTD.
Specs
Standards and Certifications RoHS
Supply Voltage (VS) 5 volts
Min Operating Current 1.5 mA
View Details
2 suppliers