Manufacturer: ON Semiconductor
Win Source Part Number: 025480-NLAS4599DFT2G
Packaging: Reel - TR
Number of Circuits: 1
Switch Circuit: SPDT
-3db Bandwidth: 220MHz
Charge Injection: 3pC
Channel-to-Channel Matching (ΔRon): 2 Ohm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C (TA)
Max On Resistance: 25 Ohm
Case / Package: SC-88/SC70-6/SOT-363
Single Supply Voltage (V+): 2 V to 5.5 V
Max Switch Time (Ton,Toff): 14ns, 8ns
Channel Capacitance(CS off, CD off): 10pF, 10pF
Max Leakage Current (IS off): 100nA
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance
1-Ch SPDT Analog Switch, 200MHz, 5.5V, SC-88 Product overview: NLAS4599DFT2G from onsemi is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200MHz, 5.5V. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 200MHz, 5.5V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-NLAS4599DFT2G can be used for catalog matching and distributor lookup.
25Ω 1 SPDT(SPDT) SC-88 Analog Switches / Multiplexers ROHS
IC SWITCH SPDT SC88
1 Circuit IC Switch 2:1 25Ohm SC-88/SC70-6/SOT-363
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | LCSC Electronics Technology (HK) Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | 025480-NLAS4599DFT2G | 747-NLAS4599DFT2G | NLAS4599DFT2G | NLAS4599DFT2G | NLAS4599DFT2G |
| Product Name | Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - NLAS4599DFT2G | 200MHz 5.5V Analog Switch and Multiplexer IC | Communication Interface Chip/UART/485/232 >> Analog Switches / Multiplexers | Interface - Analog Switches, Multiplexers, Demultiplexers | Analog Switches, Multiplexers, Demultiplexers |
| Features | Single-Supply | ||||
| Supply Voltage (VS) | 2 to 5.5 volts | 5 volts | 2 to 5.5 volts | ||
| Bandwidth | 220 MHz | 200 MHz | 220 MHz | 220 MHz | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 C (-67 F) | -55 to 125 C (-67 to 257 F) | ||
| Package Type | SOT; SC-88/SC70-6/SOT-363 | Tape and Reel | SSOP; SOP; SOT; TSSOP; 6-TSSOP, SC-88, SOT-363 |