onsemi Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - NLAS4501DTT1 NLAS4501DTT1

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1083125-NLAS4501DTT1 Packaging: Reel - TR Number of Circuits: 1 Switch Circuit: SPST - NO -3db Bandwidth: 220MHz Charge Injection: 3pC Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 125°C (TA) Max On Resistance: 25 Ohm Case / Package: 5-TSOP Single Supply Voltage (V+): 2 V to 5.5 V Max Switch Time (Ton,Toff): 9ns, 10ns Channel Capacitance(CS off, CD off): 10pF, 10pF Max Leakage Current (IS off): 1nA Alternative Parts (Cross-Reference): SN74LVC1G66DBVRG4; NC7SZ66M5X_NL; NC7SZ66M5X_NF40; NLAS4501DTT1; Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1083125-NLAS4501DTT1 Packaging: Reel - TR Number of Circuits: 1 Switch Circuit: SPST - NO -3db Bandwidth: 220MHz Charge Injection: 3pC Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 125°C (TA) Max On Resistance: 25 Ohm Case / Package: 5-TSOP Single Supply Voltage (V+): 2 V to 5.5 V Max Switch Time (Ton,Toff): 9ns, 10ns Channel Capacitance(CS off, CD off): 10pF, 10pF Max Leakage Current (IS off): 1nA Alternative Parts (Cross-Reference): SN74LVC1G66DBVRG4; NC7SZ66M5X_NL; NC7SZ66M5X_NF40; NLAS4501DTT1; Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - NLAS4501DTT1 - 1083125-NLAS4501DTT1 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - NLAS4501DTT1
1083125-NLAS4501DTT1
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - NLAS4501DTT1 1083125-NLAS4501DTT1
Manufacturer: ON Semiconductor Win Source Part Number: 1083125-NLAS4501DTT1 Packaging: Reel - TR Number of Circuits: 1 Switch Circuit: SPST - NO -3db Bandwidth: 220MHz Charge Injection: 3pC Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 125°C (TA) Max On Resistance: 25 Ohm Case / Package: 5-TSOP Single Supply Voltage (V+): 2 V to 5.5 V Max Switch Time (Ton,Toff): 9ns, 10ns Channel Capacitance(CS off, CD off): 10pF, 10pF Max Leakage Current (IS off): 1nA Alternative Parts (Cross-Reference): SN74LVC1G66DBVRG4; NC7SZ66M5X_NL; NC7SZ66M5X_NF40; NLAS4501DTT1; Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Sufficient

Manufacturer: ON Semiconductor
Win Source Part Number: 1083125-NLAS4501DTT1
Packaging: Reel - TR
Number of Circuits: 1
Switch Circuit: SPST - NO
-3db Bandwidth: 220MHz
Charge Injection: 3pC
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 125°C (TA)
Max On Resistance: 25 Ohm
Case / Package: 5-TSOP
Single Supply Voltage (V+): 2 V to 5.5 V
Max Switch Time (Ton,Toff): 9ns, 10ns
Channel Capacitance(CS off, CD off): 10pF, 10pF
Max Leakage Current (IS off): 1nA
Alternative Parts (Cross-Reference): SN74LVC1G66DBVRG4; NC7SZ66M5X_NL; NC7SZ66M5X_NF40; NLAS4501DTT1;
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Singapore, Singapore
Analog Switch and Multiplexer IC
747-NLAS4501DTT1
Analog Switch and Multiplexer IC 747-NLAS4501DTT1
SPST Analog Switch, TSOP-5, 1-REEL Product overview: NLAS4501DTT1 from onsemi is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-NLAS4501DTT1 can be used for catalog matching and distributor lookup.

SPST Analog Switch, TSOP-5, 1-REEL Product overview: NLAS4501DTT1 from onsemi is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-NLAS4501DTT1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Analog Switches, Multiplexers, Demultiplexers - NLAS4501DTT1OSTR-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
NLAS4501DTT1OSTR-ND
Analog Switches, Multiplexers, Demultiplexers NLAS4501DTT1OSTR-ND
1 Circuit IC Switch 1:1 25Ohm 5-TSOP

1 Circuit IC Switch 1:1 25Ohm 5-TSOP

Buy Now Datasheet
Analog Switches, Multiplexers, Demultiplexers - NLAS4501DTT1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog Switches, Multiplexers, Demultiplexers
NLAS4501DTT1
Analog Switches, Multiplexers, Demultiplexers NLAS4501DTT1
1 Circuit IC Switch 1:1 25Ohm 5-TSOP

1 Circuit IC Switch 1:1 25Ohm 5-TSOP

Buy Now Datasheet
Interface - Analog Switches, Multiplexers, Demultiplexers - NLAS4501DTT1 - Lingto Electronic Limited
Shenzhen, China
Interface - Analog Switches, Multiplexers, Demultiplexers
NLAS4501DTT1
Interface - Analog Switches, Multiplexers, Demultiplexers NLAS4501DTT1
IC SWITCH SPST 5TSOP

IC SWITCH SPST 5TSOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number 1083125-NLAS4501DTT1 747-NLAS4501DTT1 NLAS4501DTT1OSTR-ND NLAS4501DTT1 NLAS4501DTT1
Product Name Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - NLAS4501DTT1 Analog Switch and Multiplexer IC Analog Switches, Multiplexers, Demultiplexers Analog Switches, Multiplexers, Demultiplexers Interface - Analog Switches, Multiplexers, Demultiplexers
Normal Condition Normally Open (NO) Normally Open (NO) Normally Open (NO)
Features Single-Supply
Supply Voltage (VS) 2 to 5.5 volts 5 volts 2 to 5.5 volts
Bandwidth 220 MHz 220 MHz 220 MHz 220 MHz 220 MHz
Operating Temperature -55 to 125 C (-67 to 257 F) -55 C (-67 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Multiplexer & Demultiplexer ICs - 5236305 - RS Components, Ltd.
Specs
Configuration 4x1; Single 4:1
Package Type SOIC; Soic
Number of Pins 14
View Details
TSSOP Analog Switch and Multiplexer IC - 743-74HC257PW,118 - ERSAELECTRONICS PTE. LTD.
Specs
Supply Voltage (VS) 2 to ? volts
Operating Temperature -40 C (-40 F)
Number of Pins 16
View Details
4 suppliers