onsemi Analog Switches, Multiplexers, Demultiplexers NLAS44599MNR2G

Description
2 Circuit IC Switch 2:2 25Ohm 16-QFN (3x3)
Request a Quote Datasheet
Description
2 Circuit IC Switch 2:2 25Ohm 16-QFN (3x3)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog Switches, Multiplexers, Demultiplexers - NLAS44599MNR2GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
NLAS44599MNR2GOSTR-ND
Analog Switches, Multiplexers, Demultiplexers NLAS44599MNR2GOSTR-ND
2 Circuit IC Switch 2:2 25Ohm 16-QFN (3x3)

2 Circuit IC Switch 2:2 25Ohm 16-QFN (3x3)

Buy Now Datasheet
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - NLAS44599MNR2G - 097377-NLAS44599MNR2G - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - NLAS44599MNR2G
097377-NLAS44599MNR2G
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - NLAS44599MNR2G 097377-NLAS44599MNR2G
Manufacturer: ON Semiconductor Win Source Part Number: 097377-NLAS44599MNR2 G Packaging: Reel - TR Number of Circuits: 2 Switch Circuit: DPDT -3db Bandwidth: 175MHz Charge Injection: 3pC Crosstalk: -90dB @ 100kHz Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 125°C (TA) Max On Resistance: 25 Ohm Case / Package: 16-QFN (3x3) Single Supply Voltage (V+): 2 V to 5.5 V Max Switch Time (Ton,Toff): 14ns, 5ns Channel Capacitance(CS off, CD off): 10pF, 10pF Max Leakage Current (IS off): 10μA Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Sufficient

Manufacturer: ON Semiconductor
Win Source Part Number: 097377-NLAS44599MNR2G
Packaging: Reel - TR
Number of Circuits: 2
Switch Circuit: DPDT
-3db Bandwidth: 175MHz
Charge Injection: 3pC
Crosstalk: -90dB @ 100kHz
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 125°C (TA)
Max On Resistance: 25 Ohm
Case / Package: 16-QFN (3x3)
Single Supply Voltage (V+): 2 V to 5.5 V
Max Switch Time (Ton,Toff): 14ns, 5ns
Channel Capacitance(CS off, CD off): 10pF, 10pF
Max Leakage Current (IS off): 10μA
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Singapore, Singapore
Dual Analog Switch and Multiplexer IC
747-NLAS44599MNR2G
Dual Analog Switch and Multiplexer IC 747-NLAS44599MNR2G
Dual DPDT Analog Switch, QFN16, 3x3, 0.5P, 3000-REEL Product overview: NLAS44599MNR2G from onsemi is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, Dual. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-NLAS44599MNR2G can be used for catalog matching and distributor lookup.

Dual DPDT Analog Switch, QFN16, 3x3, 0.5P, 3000-REEL Product overview: NLAS44599MNR2G from onsemi is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, Dual. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-NLAS44599MNR2G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Analog Switches, Multiplexers, Demultiplexers - NLAS44599MNR2G - Lingto Electronic Limited
Shenzhen, China
Interface - Analog Switches, Multiplexers, Demultiplexers
NLAS44599MNR2G
Interface - Analog Switches, Multiplexers, Demultiplexers NLAS44599MNR2G
IC SWITCH DUAL DPDT 16QFN

IC SWITCH DUAL DPDT 16QFN

Supplier's Site Datasheet
Analog Switches, Multiplexers, Demultiplexers - NLAS44599MNR2G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog Switches, Multiplexers, Demultiplexers
NLAS44599MNR2G
Analog Switches, Multiplexers, Demultiplexers NLAS44599MNR2G
2 Circuit IC Switch 2:2 25Ohm 16-QFN (3x3)

2 Circuit IC Switch 2:2 25Ohm 16-QFN (3x3)

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number NLAS44599MNR2GOSTR-ND 097377-NLAS44599MNR2G 747-NLAS44599MNR2G NLAS44599MNR2G NLAS44599MNR2G
Product Name Analog Switches, Multiplexers, Demultiplexers Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - NLAS44599MNR2G Dual Analog Switch and Multiplexer IC Interface - Analog Switches, Multiplexers, Demultiplexers Analog Switches, Multiplexers, Demultiplexers
Configuration 2:2
Supply Voltage (VS) 2 to 5.5 volts 2 to 5.5 volts 2 to 5.5 volts
Ron 25 ohms 25 ohms
Bandwidth 175 MHz 175 MHz 175 MHz 175 MHz 175 MHz
tON 14 ns
Unlock Full Specs
to access all available technical data