onsemi Dual Analog Switch and Multiplexer IC NLAS44599MNR2

Description
Dual DPDT Analog Switch, QFN16, 3x3, 0.5P, 3000-REEL Product overview: NLAS44599MNR2 from onsemi is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, Dual. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-NLAS44599MNR2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Dual DPDT Analog Switch, QFN16, 3x3, 0.5P, 3000-REEL Product overview: NLAS44599MNR2 from onsemi is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, Dual. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-NLAS44599MNR2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Dual Analog Switch and Multiplexer IC
747-NLAS44599MNR2
Dual Analog Switch and Multiplexer IC 747-NLAS44599MNR2
Dual DPDT Analog Switch, QFN16, 3x3, 0.5P, 3000-REEL Product overview: NLAS44599MNR2 from onsemi is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, Dual. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-NLAS44599MNR2 can be used for catalog matching and distributor lookup.

Dual DPDT Analog Switch, QFN16, 3x3, 0.5P, 3000-REEL Product overview: NLAS44599MNR2 from onsemi is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, Dual. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-NLAS44599MNR2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - NLAS44599MNR2 - 1083124-NLAS44599MNR2 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - NLAS44599MNR2
1083124-NLAS44599MNR2
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - NLAS44599MNR2 1083124-NLAS44599MNR2
Manufacturer: ON Semiconductor Win Source Part Number: 1083124-NLAS44599MNR 2 Packaging: Reel - TR Number of Circuits: 2 Switch Circuit: DPDT -3db Bandwidth: 175MHz Charge Injection: 3pC Crosstalk: -90dB @ 100kHz Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 125°C (TA) Max On Resistance: 25 Ohm Case / Package: 16-QFN (3x3) Single Supply Voltage (V+): 2 V to 5.5 V Max Switch Time (Ton,Toff): 14ns, 5ns Channel Capacitance(CS off, CD off): 10pF, 10pF Max Leakage Current (IS off): 10μA Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 1083124-NLAS44599MNR2
Packaging: Reel - TR
Number of Circuits: 2
Switch Circuit: DPDT
-3db Bandwidth: 175MHz
Charge Injection: 3pC
Crosstalk: -90dB @ 100kHz
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 125°C (TA)
Max On Resistance: 25 Ohm
Case / Package: 16-QFN (3x3)
Single Supply Voltage (V+): 2 V to 5.5 V
Max Switch Time (Ton,Toff): 14ns, 5ns
Channel Capacitance(CS off, CD off): 10pF, 10pF
Max Leakage Current (IS off): 10μA
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Analog Switches, Multiplexers, Demultiplexers - NLAS44599MNR2OSTR-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
NLAS44599MNR2OSTR-ND
Analog Switches, Multiplexers, Demultiplexers NLAS44599MNR2OSTR-ND
2 Circuit IC Switch 2:2 25Ohm 16-QFN (3x3)

2 Circuit IC Switch 2:2 25Ohm 16-QFN (3x3)

Buy Now Datasheet
Interface - Analog Switches, Multiplexers, Demultiplexers - NLAS44599MNR2 - Lingto Electronic Limited
Shenzhen, China
Interface - Analog Switches, Multiplexers, Demultiplexers
NLAS44599MNR2
Interface - Analog Switches, Multiplexers, Demultiplexers NLAS44599MNR2
IC SWITCH DUAL DPDT 16QFN

IC SWITCH DUAL DPDT 16QFN

Supplier's Site Datasheet
Analog Switches, Multiplexers, Demultiplexers - NLAS44599MNR2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog Switches, Multiplexers, Demultiplexers
NLAS44599MNR2
Analog Switches, Multiplexers, Demultiplexers NLAS44599MNR2
2 Circuit IC Switch 2:2 25Ohm 16-QFN (3x3)

2 Circuit IC Switch 2:2 25Ohm 16-QFN (3x3)

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number 747-NLAS44599MNR2 1083124-NLAS44599MNR2 NLAS44599MNR2OSTR-ND NLAS44599MNR2 NLAS44599MNR2
Product Name Dual Analog Switch and Multiplexer IC Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - NLAS44599MNR2 Analog Switches, Multiplexers, Demultiplexers Interface - Analog Switches, Multiplexers, Demultiplexers Analog Switches, Multiplexers, Demultiplexers
Supply Voltage (VS) 5 volts 2 to 5.5 volts 2 to 5.5 volts
Bandwidth 175 MHz 175 MHz 175 MHz 175 MHz 175 MHz
Power Dissipation 800 milliwatts
Operating Temperature -55 C (-67 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Package Type Tape and Reel 16-QFN (3x3) 16-VFQFN 16-VFQFN Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products

Multiplexer & Demultiplexer ICs - 1904697 - RS Components, Ltd.
Specs
Configuration 8x1; Single 8:1
Package Type SSOP; SOP; TSSOP; Tssop
Number of Pins 16
View Details
Dual 4-channel analog multiplexer/demultiplexer - 74HC4052D,653 - Nexperia B.V.
Specs
Standards and Certifications RoHS
Supply Voltage (VS) 11 volts
Package Type SOT109-1 SOT109-1
View Details
8 suppliers