onsemi Analog Switches, Multiplexers, Demultiplexers NLAS44599DTG

Description
2 Circuit IC Switch 2:2 25Ohm 16-TSSOP
Request a Quote Datasheet
Description
2 Circuit IC Switch 2:2 25Ohm 16-TSSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog Switches, Multiplexers, Demultiplexers - NLAS44599DTG-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
NLAS44599DTG-ND
Analog Switches, Multiplexers, Demultiplexers NLAS44599DTG-ND
2 Circuit IC Switch 2:2 25Ohm 16-TSSOP

2 Circuit IC Switch 2:2 25Ohm 16-TSSOP

Buy Now Datasheet
Analog Switches, Multiplexers, Demultiplexers - NLAS44599DTG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog Switches, Multiplexers, Demultiplexers
NLAS44599DTG
Analog Switches, Multiplexers, Demultiplexers NLAS44599DTG
2 Circuit IC Switch 2:2 25Ohm 16-TSSOP

2 Circuit IC Switch 2:2 25Ohm 16-TSSOP

Buy Now Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category IC Analog Multiplexers IC Analog Multiplexers
Product Number NLAS44599DTG-ND NLAS44599DTG
Product Name Analog Switches, Multiplexers, Demultiplexers Analog Switches, Multiplexers, Demultiplexers
Configuration 2:2
Supply Voltage (VS) 2 to 5.5 volts
Ron 25 ohms 25 ohms
Bandwidth 175 MHz 175 MHz
tON 14 ns
Unlock Full Specs
to access all available technical data

Similar Products

85OHM Analog Switch and Multiplexer IC - 747-74LV4052DB,118 - ERSAELECTRONICS PTE. LTD.
Specs
Standards and Certifications RoHS
Ron 2 ohms
Bandwidth 200 MHz
View Details
4 suppliers
CD4066B CMOS Quad Bilateral Switch - CD4066BPWG4 - Texas Instruments
Specs
Standards and Certifications RoHS
Switch Type 4 X SPST (NO)
Supply Voltage (VS) 3 to 18 volts
View Details
3 suppliers
Logic - Signal Switches, Multiplexers, Decoders - 74AXP1G157GMH - Lingto Electronic Limited
Specs
Configuration 1 x 2:1
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Multiplexer & Demultiplexer ICs - 1923118 - RS Components, Ltd.
Specs
Configuration 8x1; Dual 8:1
Number of Pins 28
View Details