onsemi Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - NLAS4157DFT2G NLAS4157DFT2G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 025478-NLAS4157DFT2G Packaging: Reel - TR Number of Circuits: 1 Switch Circuit: SPDT -3db Bandwidth: 40MHz Charge Injection: 48pC Crosstalk: -57dB @ 1MHz Channel-to-Channel Matching (ΔRon): 120 mOhm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 1.15 Ohm Case / Package: SC-88/SC70-6/SOT-363 Single Supply Voltage (V+): 1.65 V to 5.5 V Max Switch Time (Ton,Toff): 20ns, 15ns Channel Capacitance(CS off, CD off): 10pF Max Leakage Current (IS off): 100nA Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 025478-NLAS4157DFT2G Packaging: Reel - TR Number of Circuits: 1 Switch Circuit: SPDT -3db Bandwidth: 40MHz Charge Injection: 48pC Crosstalk: -57dB @ 1MHz Channel-to-Channel Matching (ΔRon): 120 mOhm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 1.15 Ohm Case / Package: SC-88/SC70-6/SOT-363 Single Supply Voltage (V+): 1.65 V to 5.5 V Max Switch Time (Ton,Toff): 20ns, 15ns Channel Capacitance(CS off, CD off): 10pF Max Leakage Current (IS off): 100nA Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - NLAS4157DFT2G - 025478-NLAS4157DFT2G - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - NLAS4157DFT2G
025478-NLAS4157DFT2G
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - NLAS4157DFT2G 025478-NLAS4157DFT2G
Manufacturer: ON Semiconductor Win Source Part Number: 025478-NLAS4157DFT2G Packaging: Reel - TR Number of Circuits: 1 Switch Circuit: SPDT -3db Bandwidth: 40MHz Charge Injection: 48pC Crosstalk: -57dB @ 1MHz Channel-to-Channel Matching (ΔRon): 120 mOhm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 1.15 Ohm Case / Package: SC-88/SC70-6/SOT-363 Single Supply Voltage (V+): 1.65 V to 5.5 V Max Switch Time (Ton,Toff): 20ns, 15ns Channel Capacitance(CS off, CD off): 10pF Max Leakage Current (IS off): 100nA Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 025478-NLAS4157DFT2G
Packaging: Reel - TR
Number of Circuits: 1
Switch Circuit: SPDT
-3db Bandwidth: 40MHz
Charge Injection: 48pC
Crosstalk: -57dB @ 1MHz
Channel-to-Channel Matching (ΔRon): 120 mOhm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Max On Resistance: 1.15 Ohm
Case / Package: SC-88/SC70-6/SOT-363
Single Supply Voltage (V+): 1.65 V to 5.5 V
Max Switch Time (Ton,Toff): 20ns, 15ns
Channel Capacitance(CS off, CD off): 10pF
Max Leakage Current (IS off): 100nA
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
5.5V Analog Switch and Multiplexer IC
747-NLAS4157DFT2G
5.5V Analog Switch and Multiplexer IC 747-NLAS4157DFT2G
1:1 SPDT Analog Switch, 5.5V, SC Package Product overview: NLAS4157DFT2G from onsemi is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 5.5V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-NLAS4157DFT2G can be used for catalog matching and distributor lookup.

1:1 SPDT Analog Switch, 5.5V, SC Package Product overview: NLAS4157DFT2G from onsemi is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 5.5V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-NLAS4157DFT2G can be used for catalog matching and distributor lookup.

Supplier's Site
Interface - Analog Switches, Multiplexers, Demultiplexers - NLAS4157DFT2G - Lingto Electronic Limited
Shenzhen, China
Interface - Analog Switches, Multiplexers, Demultiplexers
NLAS4157DFT2G
Interface - Analog Switches, Multiplexers, Demultiplexers NLAS4157DFT2G
IC SWITCH SPDT SC88

IC SWITCH SPDT SC88

Supplier's Site Datasheet
Analog Switches, Multiplexers, Demultiplexers - NLAS4157DFT2G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog Switches, Multiplexers, Demultiplexers
NLAS4157DFT2G
Analog Switches, Multiplexers, Demultiplexers NLAS4157DFT2G
1 Circuit IC Switch 2:1 1.15Ohm SC-88/SC70-6/SOT-363

1 Circuit IC Switch 2:1 1.15Ohm SC-88/SC70-6/SOT-363

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number 025478-NLAS4157DFT2G 747-NLAS4157DFT2G NLAS4157DFT2G NLAS4157DFT2G
Product Name Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - NLAS4157DFT2G 5.5V Analog Switch and Multiplexer IC Interface - Analog Switches, Multiplexers, Demultiplexers Analog Switches, Multiplexers, Demultiplexers
Features Single-Supply
Supply Voltage (VS) 1.65 to 5.5 volts 5 volts
Bandwidth 40 MHz 40 MHz 40 MHz
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data