onsemi Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - NLAS4066DTR2G NLAS4066DTR2G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 790719-NLAS4066DTR2G Packaging: Reel package Package: 16-TSSOP (0.173", 4.40mm Width) Part Status: Obsolete(EOL) Categories: Integrated Circuits (ICs) Manufacturer Package: 16-TSSOP Introduction Date: January 01, 2000 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 790719-NLAS4066DTR2G Packaging: Reel package Package: 16-TSSOP (0.173", 4.40mm Width) Part Status: Obsolete(EOL) Categories: Integrated Circuits (ICs) Manufacturer Package: 16-TSSOP Introduction Date: January 01, 2000 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - NLAS4066DTR2G - 790719-NLAS4066DTR2G - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - NLAS4066DTR2G
790719-NLAS4066DTR2G
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - NLAS4066DTR2G 790719-NLAS4066DTR2G
Manufacturer: ON Semiconductor Win Source Part Number: 790719-NLAS4066DTR2G Packaging: Reel package Package: 16-TSSOP (0.173", 4.40mm Width) Part Status: Obsolete(EOL) Categories: Integrated Circuits (ICs) Manufacturer Package: 16-TSSOP Introduction Date: January 01, 2000 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 790719-NLAS4066DTR2G
Packaging: Reel package
Package: 16-TSSOP (0.173", 4.40mm Width)
Part Status: Obsolete(EOL)
Categories: Integrated Circuits (ICs)
Manufacturer Package: 16-TSSOP
Introduction Date: January 01, 2000
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited

Buy Now
Dual Analog Switch and Multiplexer IC - 747-NLAS4066DTR2G - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Dual Analog Switch and Multiplexer IC
747-NLAS4066DTR2G
Dual Analog Switch and Multiplexer IC 747-NLAS4066DTR2G
IC SWITCH DUAL SPST 16TSSOP Product overview: NLAS4066DTR2G from onsemi is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, Dual. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-NLAS4066DTR2G can be used for catalog matching and distributor lookup.

IC SWITCH DUAL SPST 16TSSOP Product overview: NLAS4066DTR2G from onsemi is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, Dual. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-NLAS4066DTR2G can be used for catalog matching and distributor lookup.

Supplier's Site
Analog Switches, Multiplexers, Demultiplexers - NLAS4066DTR2G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog Switches, Multiplexers, Demultiplexers
NLAS4066DTR2G
Analog Switches, Multiplexers, Demultiplexers NLAS4066DTR2G
Circuit IC Switch 16-TSSOP

Circuit IC Switch 16-TSSOP

Buy Now
Interface - Analog Switches, Multiplexers, Demultiplexers - NLAS4066DTR2G - Lingto Electronic Limited
Shenzhen, China
Interface - Analog Switches, Multiplexers, Demultiplexers
NLAS4066DTR2G
Interface - Analog Switches, Multiplexers, Demultiplexers NLAS4066DTR2G
IC SWITCH DUAL SPST 16TSSOP

IC SWITCH DUAL SPST 16TSSOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number 790719-NLAS4066DTR2G 747-NLAS4066DTR2G NLAS4066DTR2G NLAS4066DTR2G
Product Name Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - NLAS4066DTR2G Dual Analog Switch and Multiplexer IC Analog Switches, Multiplexers, Demultiplexers Interface - Analog Switches, Multiplexers, Demultiplexers
Standards and Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products