onsemi Dual SOIC Analog Switch and Multiplexer IC NLAS4066DTR2

Description
IC SWITCH DUAL SPST 16TSSOP / ANALOG MULTIPLEXER SINGLE 8 1 16-PIN SOIC Product overview: NLAS4066DTR2 from ON Semiconductor is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, SOIC. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, Dual, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-NLAS4066DTR2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC SWITCH DUAL SPST 16TSSOP / ANALOG MULTIPLEXER SINGLE 8 1 16-PIN SOIC Product overview: NLAS4066DTR2 from ON Semiconductor is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, SOIC. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, Dual, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-NLAS4066DTR2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Dual SOIC Analog Switch and Multiplexer IC
747-NLAS4066DTR2
Dual SOIC Analog Switch and Multiplexer IC 747-NLAS4066DTR2
IC SWITCH DUAL SPST 16TSSOP / ANALOG MULTIPLEXER SINGLE 8 1 16-PIN SOIC Product overview: NLAS4066DTR2 from ON Semiconductor is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, SOIC. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, Dual, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-NLAS4066DTR2 can be used for catalog matching and distributor lookup.

IC SWITCH DUAL SPST 16TSSOP / ANALOG MULTIPLEXER SINGLE 8 1 16-PIN SOIC Product overview: NLAS4066DTR2 from ON Semiconductor is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, SOIC. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, Dual, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-NLAS4066DTR2 can be used for catalog matching and distributor lookup.

Supplier's Site
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - NLAS4066DTR2 - 790718-NLAS4066DTR2 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - NLAS4066DTR2
790718-NLAS4066DTR2
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - NLAS4066DTR2 790718-NLAS4066DTR2
Manufacturer: ON Semiconductor Win Source Part Number: 790718-NLAS4066DTR2 Packaging: Reel package Package: 16-TSSOP (0.173", 4.40mm Width) Part Status: Obsolete(EOL) Categories: Integrated Circuits (ICs) Manufacturer Package: 16-TSSOP Introduction Date: January 01, 2000 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 790718-NLAS4066DTR2
Packaging: Reel package
Package: 16-TSSOP (0.173", 4.40mm Width)
Part Status: Obsolete(EOL)
Categories: Integrated Circuits (ICs)
Manufacturer Package: 16-TSSOP
Introduction Date: January 01, 2000
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited

Buy Now
Interface - Analog Switches, Multiplexers, Demultiplexers - NLAS4066DTR2 - Lingto Electronic Limited
Shenzhen, China
Interface - Analog Switches, Multiplexers, Demultiplexers
NLAS4066DTR2
Interface - Analog Switches, Multiplexers, Demultiplexers NLAS4066DTR2
IC SWITCH DUAL SPST 16TSSOP

IC SWITCH DUAL SPST 16TSSOP

Supplier's Site Datasheet
Analog Switches, Multiplexers, Demultiplexers - NLAS4066DTR2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog Switches, Multiplexers, Demultiplexers
NLAS4066DTR2
Analog Switches, Multiplexers, Demultiplexers NLAS4066DTR2
Circuit IC Switch 16-TSSOP

Circuit IC Switch 16-TSSOP

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number 747-NLAS4066DTR2 790718-NLAS4066DTR2 NLAS4066DTR2 NLAS4066DTR2
Product Name Dual SOIC Analog Switch and Multiplexer IC Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - NLAS4066DTR2 Interface - Analog Switches, Multiplexers, Demultiplexers Analog Switches, Multiplexers, Demultiplexers
Package Type Reel package SSOP; SOP; TSSOP; 16-TSSOP (0.173\", 4.40mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Band 1/3 Multiplexer - QM25032 - Qorvo
Specs
Bandwidth 60 MHz
Package Type SMT
Number of Pins 5
View Details
Multiplexer & Demultiplexer ICs - 1905615 - RS Components, Ltd.
Specs
Configuration 4x1; Dual 4:1
Package Type So
Number of Pins 16
View Details
Multiplexer & Demultiplexer ICs - 8139222P - RS Components, Ltd.
Specs
Configuration 1 x SPST
Number of Pins 5
View Details
2 suppliers