3 Circuit IC Switch 2:1 26Ohm 16-QSOP
3 Circuit IC Switch 2:1 26Ohm 16-QSOP
IC MUX/DEMUX TRIPLE 2X1 16QSOP
| DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | NLAS4053QSROSTR-ND | NLAS4053QSR | NLAS4053QSR |
| Product Name | Analog Switches, Multiplexers, Demultiplexers | Analog Switches, Multiplexers, Demultiplexers | Interface - Analog Switches, Multiplexers, Demultiplexers |
| Configuration | 2x1 | ||
| Supply Voltage (VS) | 3 to 5 volts | ||
| Ron | 26 ohms | 26 ohms | 10 ohms |
| Bandwidth | 180 MHz | 180 MHz | 180 MHz |
| tON | 23 ns |