onsemi Dual 3.3V TSSOP Analog Switch and Multiplexer IC NLAS4053DTR2G

Description
3-Ch 1.25-3.3V Dual Supply Analog Mux/Demux, TSSOP Product overview: NLAS4053DTR2G from onsemi is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 3.3V, TSSOP. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, Dual, 3.3V, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-NLAS4053DTR2G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
3-Ch 1.25-3.3V Dual Supply Analog Mux/Demux, TSSOP Product overview: NLAS4053DTR2G from onsemi is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 3.3V, TSSOP. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, Dual, 3.3V, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-NLAS4053DTR2G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Dual 3.3V TSSOP Analog Switch and Multiplexer IC
747-NLAS4053DTR2G
Dual 3.3V TSSOP Analog Switch and Multiplexer IC 747-NLAS4053DTR2G
3-Ch 1.25-3.3V Dual Supply Analog Mux/Demux, TSSOP Product overview: NLAS4053DTR2G from onsemi is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 3.3V, TSSOP. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, Dual, 3.3V, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-NLAS4053DTR2G can be used for catalog matching and distributor lookup.

3-Ch 1.25-3.3V Dual Supply Analog Mux/Demux, TSSOP Product overview: NLAS4053DTR2G from onsemi is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 3.3V, TSSOP. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, Dual, 3.3V, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-NLAS4053DTR2G can be used for catalog matching and distributor lookup.

Supplier's Site
Interface - Analog Switches, Multiplexers, Demultiplexers - NLAS4053DTR2G - Lingto Electronic Limited
Shenzhen, China
Interface - Analog Switches, Multiplexers, Demultiplexers
NLAS4053DTR2G
Interface - Analog Switches, Multiplexers, Demultiplexers NLAS4053DTR2G
IC MUX/DEMUX TRIPLE 2X1 16TSSOP

IC MUX/DEMUX TRIPLE 2X1 16TSSOP

Supplier's Site Datasheet
Analogue Mux/demux, 2 Onsemi - 54AH9435 - Newark, An Avnet Company
Chicago, IL, United States
Analogue Mux/demux, 2 Onsemi
54AH9435
Analogue Mux/demux, 2 Onsemi 54AH9435
ANALOGUE MUX/DEMUX, 2:1, -55 TO 125DEG C ROHS COMPLIANT: YES

ANALOGUE MUX/DEMUX, 2:1, -55 TO 125DEG C ROHS COMPLIANT: YES

Supplier's Site Datasheet
Analog Switches, Multiplexers, Demultiplexers - NLAS4053DTR2G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog Switches, Multiplexers, Demultiplexers
NLAS4053DTR2G
Analog Switches, Multiplexers, Demultiplexers NLAS4053DTR2G
3 Circuit IC Switch 2:1 26Ohm 16-TSSOP

3 Circuit IC Switch 2:1 26Ohm 16-TSSOP

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Newark, An Avnet Company Quarktwin Technology Ltd.
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number 747-NLAS4053DTR2G NLAS4053DTR2G 54AH9435 NLAS4053DTR2G
Product Name Dual 3.3V TSSOP Analog Switch and Multiplexer IC Interface - Analog Switches, Multiplexers, Demultiplexers Analogue Mux/demux, 2 Onsemi Analog Switches, Multiplexers, Demultiplexers
Standards and Certifications RoHS RoHS RoHS
Supply Voltage (VS) 2.5 to 5.5 volts
Bandwidth 145 MHz 180 MHz 180 MHz
Min Operating Current 0.0400 mA
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Signal Switches, Multiplexers, Decoders - 74AC251SJ - Lingto Electronic Limited
Specs
Configuration 1 x 8:1
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Multiplexer & Demultiplexer ICs - 1905682P - RS Components, Ltd.
Specs
Configuration 16x1; Dual 16:1
Number of Pins 28
View Details
Analog Switches, Multiplexers, Demultiplexers - 1727-3792-ND - DigiKey
Specs
Configuration 1:1
Normal Condition Normally Open (NO)
Supply Voltage (VS) 2 to 10 volts
View Details
4 suppliers