The NLAS4053DR2G is a triple 2:1 analog switch-multiplexer designed using sub-micron Silicon Gate CMOS technology, which results in lower on-resistance (RDS(on)) and improved linearity at low current levels. This device supports both single supply operation (3-5V) and dual supply operation (±3.0V), allowing it to pass a 6V peak-to-peak signal without the need for coupling capacitors. It is pin-for-pin compatible with industry-standard versions of the 4053 series, making it a suitable replacement for devices like the MAX4053 and MAX4053A, offering significantly reduced resistance when operating at 5.0V. The NLAS4053DR2G features over-voltage tolerant address and inhibit pins, which can be driven up to +6.0V regardless of the supply voltage, enhancing its noise margin compared to previous models. Available in both SOIC and TSSOP packages, the device is also offered in lead-free options, aligning with modern environmental standards. This product is ideal for applications requiring reliable analog switching with minimal signal degradation.
Manufacturer: ON Semiconductor
Win Source Part Number: 128765-NLAS4053DR2G
Packaging: Reel - TR
Number of Circuits: 3
Switch Circuit: SPDT
-3db Bandwidth: 180MHz
Charge Injection: 12pC
Channel-to-Channel Matching (ΔRon): 10 Ohm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C (TA)
Max On Resistance: 26 Ohm
Case / Package: 16-SOIC
Single Supply Voltage (V+): 3 V to 5 V
Dual Supply Voltage(V±): ±3V
Max Switch Time (Ton,Toff): 23ns, 23ns
Channel Capacitance(CS off, CD off): 10pF, 10pF
Max Leakage Current (IS off): 100nA
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited
3-Ch Analog Mux/Demux, 180MHz, SOIC-16, 1.25-3.3V Product overview: NLAS4053DR2G from onsemi is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 180MHz, 3.3V, SOIC. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 180MHz, 3.3V, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-NLAS4053DR2G can be used for catalog matching and distributor lookup.
3 Circuit IC Switch 2:1 26Ohm 16-SOIC
ANALOGUE MUX/DEMUX, 2:1, -55 TO 125DEG C; Multiplexer Configuration:2:1; No. of Circuits:3Circuits; On State Resistance Max:86ohm; Supply Voltage Range:2.5V to 5.5V; Analogue Multiplexer Case:SOIC; No. of Pins:16Pins; Product Range:-RoHS Compliant: Yes
IC MUX/DEMUX TRIPLE 2X1 16SOIC
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | 128765-NLAS4053DR2G | 747-NLAS4053DR2G | NLAS4053DR2G | 45J2050 | NLAS4053DR2G |
| Product Name | Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - NLAS4053DR2G | 180MHz 3.3V SOIC Analog Switch and Multiplexer IC | Analog Switches, Multiplexers, Demultiplexers | Analogue Mux/demux, 2 Onsemi | Interface - Analog Switches, Multiplexers, Demultiplexers |
| Configuration | 2x1 | ||||
| Features | Single-Supply | ||||
| Supply Voltage (VS) | 3 to 5 volts | 2.5 to 5.5 volts | 2.5 to 5.5 volts | ||
| Bandwidth | 180 MHz | 145 MHz | 180 MHz | 180 MHz | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 C (-67 F) | -55 to 125 C (-67 to 257 F) |