Analog Multiplexers/Demulti
3 Circuit IC Switch 2:1 26Ohm 16-SOIC
3 Circuit IC Switch 2:1 26Ohm 16-SOIC
IC MUX/DEMUX TRIPLE 2X1 16SOIC
| ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | 747-NLAS4053DR2 | NLAS4053DR2OSTR-ND | NLAS4053DR2 | NLAS4053DR2 |
| Product Name | SOIC Analog Switch and Multiplexer IC | Analog Switches, Multiplexers, Demultiplexers | Analog Switches, Multiplexers, Demultiplexers | Interface - Analog Switches, Multiplexers, Demultiplexers |
| Supply Voltage (VS) | 5.5 volts | 3 to 5 volts | ||
| Bandwidth | 145 MHz | 180 MHz | 180 MHz | 180 MHz |
| Min Operating Current | 0.0400 mA | |||
| Power Dissipation | 500 milliwatts | |||
| Operating Temperature | -55 C (-67 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |