Manufacturer: ON Semiconductor
Win Source Part Number: 1083119-NLAS4052DR2
Packaging: Reel - TR
Number of Circuits: 2
Switch Circuit: SP4T
-3db Bandwidth: 140MHz
Charge Injection: 12pC
Channel-to-Channel Matching (ΔRon): 10 Ohm
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 125°C (TA)
Max On Resistance: 26 Ohm
Case / Package: 16-SOIC
Single Supply Voltage (V+): 2.5 V to 5 V
Dual Supply Voltage(V±): ±3V
Max Switch Time (Ton,Toff): 23ns, 23ns
Channel Capacitance(CS off, CD off): 10pF, 10pF
Max Leakage Current (IS off): 100nA
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance
4-CHANNEL, DIFFERENTIAL MULTIPLEXER, PDSO16, SOIC-16 Product overview: NLAS4052DR2 from onsemi is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, SOIC. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, Quad, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-NLAS4052DR2 can be used for catalog matching and distributor lookup.
2 Circuit IC Switch 4:1 26Ohm 16-SOIC
IC MUX/DEMUX DUAL 4X1 16SOIC
2 Circuit IC Switch 4:1 26Ohm 16-SOIC
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | 1083119-NLAS4052DR2 | 747-NLAS4052DR2 | NLAS4052DR2OSTR-ND | NLAS4052DR2 | NLAS4052DR2 |
| Product Name | Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - NLAS4052DR2 | Quad SOIC Analog Switch and Multiplexer IC | Analog Switches, Multiplexers, Demultiplexers | Interface - Analog Switches, Multiplexers, Demultiplexers | Analog Switches, Multiplexers, Demultiplexers |
| Configuration | 4x1 | 4x1 | |||
| Features | Single-Supply | ||||
| Supply Voltage (VS) | 2.5 to 5 volts | 2.5 to 5 volts | |||
| Bandwidth | 140 MHz | 140 MHz | 140 MHz | 140 MHz | 140 MHz |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 C (-67 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |