onsemi Analog Switches, Multiplexers, Demultiplexers NLAS4051DTR2G

Description
1 Circuit IC Switch 8:1 26Ohm 16-TSSOP
Request a Quote Datasheet
Description
1 Circuit IC Switch 8:1 26Ohm 16-TSSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog Switches, Multiplexers, Demultiplexers - NLAS4051DTR2GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
NLAS4051DTR2GOSTR-ND
Analog Switches, Multiplexers, Demultiplexers NLAS4051DTR2GOSTR-ND
1 Circuit IC Switch 8:1 26Ohm 16-TSSOP

1 Circuit IC Switch 8:1 26Ohm 16-TSSOP

Buy Now Datasheet
Singapore, Singapore
80MHz TSSOP Analog Switch and Multiplexer IC
747-NLAS4051DTR2G
80MHz TSSOP Analog Switch and Multiplexer IC 747-NLAS4051DTR2G
Analog Mux/Demux, 80MHz, SP8T, TSSOP-16 Product overview: NLAS4051DTR2G from onsemi is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80MHz, TSSOP. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 80MHz, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-NLAS4051DTR2G can be used for catalog matching and distributor lookup.

Analog Mux/Demux, 80MHz, SP8T, TSSOP-16 Product overview: NLAS4051DTR2G from onsemi is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80MHz, TSSOP. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 80MHz, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-NLAS4051DTR2G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Analog Switches, Multiplexers, Demultiplexers - NLAS4051DTR2G - Lingto Electronic Limited
Shenzhen, China
Interface - Analog Switches, Multiplexers, Demultiplexers
NLAS4051DTR2G
Interface - Analog Switches, Multiplexers, Demultiplexers NLAS4051DTR2G
IC MUX/DEMUX 8X1 16TSSOP

IC MUX/DEMUX 8X1 16TSSOP

Supplier's Site Datasheet
Analog Switches, Multiplexers, Demultiplexers - NLAS4051DTR2G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog Switches, Multiplexers, Demultiplexers
NLAS4051DTR2G
Analog Switches, Multiplexers, Demultiplexers NLAS4051DTR2G
1 Circuit IC Switch 8:1 26Ohm 16-TSSOP

1 Circuit IC Switch 8:1 26Ohm 16-TSSOP

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number NLAS4051DTR2GOSTR-ND 747-NLAS4051DTR2G NLAS4051DTR2G NLAS4051DTR2G
Product Name Analog Switches, Multiplexers, Demultiplexers 80MHz TSSOP Analog Switch and Multiplexer IC Interface - Analog Switches, Multiplexers, Demultiplexers Analog Switches, Multiplexers, Demultiplexers
Configuration 8x1
Supply Voltage (VS) 2.5 to 5 volts 2.5 to 5.5 volts
Ron 26 ohms 10 ohms 26 ohms
Bandwidth 95 MHz 80 MHz 95 MHz 95 MHz
tON 23 ns
Unlock Full Specs
to access all available technical data

Similar Products

2.4 GHz / 5 GHz Wi-Fi Antennaplexer - QM22450 - Qorvo
Specs
Standards and Certifications RoHS
Package Type 6 Pin Leadless SMT
View Details
Multiplexer & Demultiplexer ICs - 1914653P - RS Components, Ltd.
Specs
Configuration 4x1; Single 4:1
Number of Pins 10
View Details
Signal Switches, Multiplexers, Decoders - 74HC154DB,118-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type SSOP; "24-SSOP
View Details
4 suppliers