The NLAS4051DTR2 is an analog multiplexer/demultip
1 Circuit IC Switch 8:1 26Ohm 16-TSSOP
Analog Multiplexer/Demultip
1 Circuit IC Switch 8:1 26Ohm 16-TSSOP
IC MUX/DEMUX 8X1 16TSSOP
| DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | NLAS4051DTR2OSTR-ND | 747-NLAS4051DTR2 | NLAS4051DTR2 | NLAS4051DTR2 |
| Product Name | Analog Switches, Multiplexers, Demultiplexers | TSSOP Analog Switch and Multiplexer IC | Analog Switches, Multiplexers, Demultiplexers | Interface - Analog Switches, Multiplexers, Demultiplexers |
| Configuration | 8x1 | |||
| Supply Voltage (VS) | 2.5 to 5 volts | 2.5 to 5.5 volts | ||
| Ron | 26 ohms | 26 ohms | 10 ohms | |
| Bandwidth | 95 MHz | 80 MHz | 95 MHz | 95 MHz |
| tON | 23 ns |