onsemi Analog Switches, Multiplexers, Demultiplexers NLAS4051DR2G

Description
1 Circuit IC Switch 8:1 26Ohm 16-SOIC
Request a Quote Datasheet
Description
1 Circuit IC Switch 8:1 26Ohm 16-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog Switches, Multiplexers, Demultiplexers - NLAS4051DR2GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
NLAS4051DR2GOSTR-ND
Analog Switches, Multiplexers, Demultiplexers NLAS4051DR2GOSTR-ND
1 Circuit IC Switch 8:1 26Ohm 16-SOIC

1 Circuit IC Switch 8:1 26Ohm 16-SOIC

Buy Now Datasheet
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - NLAS4051DR2G - 1083116-NLAS4051DR2G - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - NLAS4051DR2G
1083116-NLAS4051DR2G
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - NLAS4051DR2G 1083116-NLAS4051DR2G
Manufacturer: ON Semiconductor Win Source Part Number: 1083116-NLAS4051DR2G Packaging: Reel - TR Number of Circuits: 1 -3db Bandwidth: 95MHz Charge Injection: 12pC Channel-to-Channel Matching (ΔRon): 10 Ohm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C (TA) Max On Resistance: 26 Ohm Case / Package: 16-SOIC Single Supply Voltage (V+): 2.5 V to 5 V Dual Supply Voltage(V±): ±3V Max Switch Time (Ton,Toff): 23ns, 23ns Channel Capacitance(CS off, CD off): 10pF, 10pF Max Leakage Current (IS off): 100nA Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 1083116-NLAS4051DR2G
Packaging: Reel - TR
Number of Circuits: 1
-3db Bandwidth: 95MHz
Charge Injection: 12pC
Channel-to-Channel Matching (ΔRon): 10 Ohm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C (TA)
Max On Resistance: 26 Ohm
Case / Package: 16-SOIC
Single Supply Voltage (V+): 2.5 V to 5 V
Dual Supply Voltage(V±): ±3V
Max Switch Time (Ton,Toff): 23ns, 23ns
Channel Capacitance(CS off, CD off): 10pF, 10pF
Max Leakage Current (IS off): 100nA
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
95MHz 5.5V SOIC Analog Switch and Multiplexer IC
747-NLAS4051DR2G
95MHz 5.5V SOIC Analog Switch and Multiplexer IC 747-NLAS4051DR2G
8:1 Analog Mux/Demux, SOIC, 95MHz BW, 1.25-5.5V Product overview: NLAS4051DR2G from onsemi is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 95MHz, 5.5V, SOIC. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 95MHz, 5.5V, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-NLAS4051DR2G can be used for catalog matching and distributor lookup.

8:1 Analog Mux/Demux, SOIC, 95MHz BW, 1.25-5.5V Product overview: NLAS4051DR2G from onsemi is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 95MHz, 5.5V, SOIC. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 95MHz, 5.5V, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-NLAS4051DR2G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Analog Switches, Multiplexers, Demultiplexers - NLAS4051DR2G - Lingto Electronic Limited
Shenzhen, China
Interface - Analog Switches, Multiplexers, Demultiplexers
NLAS4051DR2G
Interface - Analog Switches, Multiplexers, Demultiplexers NLAS4051DR2G
IC MUX/DEMUX 8X1 16SOIC

IC MUX/DEMUX 8X1 16SOIC

Supplier's Site Datasheet
Analog Switches, Multiplexers, Demultiplexers - NLAS4051DR2G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog Switches, Multiplexers, Demultiplexers
NLAS4051DR2G
Analog Switches, Multiplexers, Demultiplexers NLAS4051DR2G
1 Circuit IC Switch 8:1 26Ohm 16-SOIC

1 Circuit IC Switch 8:1 26Ohm 16-SOIC

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number NLAS4051DR2GOSTR-ND 1083116-NLAS4051DR2G 747-NLAS4051DR2G NLAS4051DR2G NLAS4051DR2G
Product Name Analog Switches, Multiplexers, Demultiplexers Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - NLAS4051DR2G 95MHz 5.5V SOIC Analog Switch and Multiplexer IC Interface - Analog Switches, Multiplexers, Demultiplexers Analog Switches, Multiplexers, Demultiplexers
Configuration 8x1 8x1
Supply Voltage (VS) 2.5 to 5 volts 2.5 to 5 volts 2.5 to 5.5 volts
Ron 26 ohms 10 ohms 26 ohms
Bandwidth 95 MHz 95 MHz 80 MHz 95 MHz 95 MHz
tON 23 ns
Unlock Full Specs
to access all available technical data