onsemi Dual 280MHz QFN Analog Switch and Multiplexer IC NLAS3899BMNTXG

Description
Dual DPDT Analog Switch, 280MHz BW, 2.2R RON, QFN-16 Product overview: NLAS3899BMNTXG from onsemi is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 280MHz, QFN. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, Dual, 280MHz, QFN. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-NLAS3899BMNTXG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Dual DPDT Analog Switch, 280MHz BW, 2.2R RON, QFN-16 Product overview: NLAS3899BMNTXG from onsemi is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 280MHz, QFN. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, Dual, 280MHz, QFN. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-NLAS3899BMNTXG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Dual 280MHz QFN Analog Switch and Multiplexer IC
747-NLAS3899BMNTXG
Dual 280MHz QFN Analog Switch and Multiplexer IC 747-NLAS3899BMNTXG
Dual DPDT Analog Switch, 280MHz BW, 2.2R RON, QFN-16 Product overview: NLAS3899BMNTXG from onsemi is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 280MHz, QFN. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, Dual, 280MHz, QFN. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-NLAS3899BMNTXG can be used for catalog matching and distributor lookup.

Dual DPDT Analog Switch, 280MHz BW, 2.2R RON, QFN-16 Product overview: NLAS3899BMNTXG from onsemi is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 280MHz, QFN. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, Dual, 280MHz, QFN. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-NLAS3899BMNTXG can be used for catalog matching and distributor lookup.

Supplier's Site
Analog Switches, Multiplexers, Demultiplexers - NLAS3899BMNTXGOSTR-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
NLAS3899BMNTXGOSTR-ND
Analog Switches, Multiplexers, Demultiplexers NLAS3899BMNTXGOSTR-ND
2 Circuit IC Switch 2:2 2.5Ohm 16-QFN (3x3)

2 Circuit IC Switch 2:2 2.5Ohm 16-QFN (3x3)

Buy Now Datasheet
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - NLAS3899BMNTXG - 1083115-NLAS3899BMNTXG - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - NLAS3899BMNTXG
1083115-NLAS3899BMNTXG
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - NLAS3899BMNTXG 1083115-NLAS3899BMNTXG
Manufacturer: ON Semiconductor Win Source Part Number: 1083115-NLAS3899BMNT XG Packaging: Reel - TR Number of Circuits: 2 Switch Circuit: DPDT -3db Bandwidth: 280MHz Charge Injection: 111pC Channel-to-Channel Matching (ΔRon): 700 mOhm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 2.5 Ohm Case / Package: 16-QFN (3x3) Single Supply Voltage (V+): 1.65 V to 4.3 V Max Switch Time (Ton,Toff): 40ns, 30ns Channel Capacitance(CS off, CD off): 10pF Max Leakage Current (IS off): 300nA Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 1083115-NLAS3899BMNTXG
Packaging: Reel - TR
Number of Circuits: 2
Switch Circuit: DPDT
-3db Bandwidth: 280MHz
Charge Injection: 111pC
Channel-to-Channel Matching (ΔRon): 700 mOhm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Max On Resistance: 2.5 Ohm
Case / Package: 16-QFN (3x3)
Single Supply Voltage (V+): 1.65 V to 4.3 V
Max Switch Time (Ton,Toff): 40ns, 30ns
Channel Capacitance(CS off, CD off): 10pF
Max Leakage Current (IS off): 300nA
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Interface - Analog Switches, Multiplexers, Demultiplexers - NLAS3899BMNTXG - Lingto Electronic Limited
Shenzhen, China
Interface - Analog Switches, Multiplexers, Demultiplexers
NLAS3899BMNTXG
Interface - Analog Switches, Multiplexers, Demultiplexers NLAS3899BMNTXG
IC SWITCH DUAL DPDT 16QFN

IC SWITCH DUAL DPDT 16QFN

Supplier's Site Datasheet
Analog Switches, Multiplexers, Demultiplexers - NLAS3899BMNTXG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog Switches, Multiplexers, Demultiplexers
NLAS3899BMNTXG
Analog Switches, Multiplexers, Demultiplexers NLAS3899BMNTXG
2 Circuit IC Switch 2:2 2.5Ohm 16-QFN (3x3)

2 Circuit IC Switch 2:2 2.5Ohm 16-QFN (3x3)

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number 747-NLAS3899BMNTXG NLAS3899BMNTXGOSTR-ND 1083115-NLAS3899BMNTXG NLAS3899BMNTXG NLAS3899BMNTXG
Product Name Dual 280MHz QFN Analog Switch and Multiplexer IC Analog Switches, Multiplexers, Demultiplexers Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - NLAS3899BMNTXG Interface - Analog Switches, Multiplexers, Demultiplexers Analog Switches, Multiplexers, Demultiplexers
Standards and Certifications RoHS RoHS
Supply Voltage (VS) 3 volts 1.65 to 4.3 volts 1.65 to 4.3 volts
Bandwidth 280 MHz 280 MHz 280 MHz 280 MHz 280 MHz
Min Operating Current 1.00E-3 mA
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Band 1/3/7 Multiplexer - QPQ2601 - Qorvo
Specs
Standards and Certifications RoHS
Bandwidth 60 MHz
Package Type SMT
View Details
SN74CBTLV3251 Low-Voltage 1-Of-8 FET Multiplexer/Demultiplexer - 74CBTLV3251DGVRG4 - Texas Instruments
Specs
Configuration 1 x SP8T (1 x 1:8)
Applications Catalog
Supply Voltage (VS) 2.3 to 3.6 volts
View Details
3 suppliers
Signal Switches, Multiplexers, Decoders - 1727-74HC157D-Q100,118TR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type SOIC; "16-SOIC
View Details
3 suppliers