onsemi Analog Switches, Multiplexers, Demultiplexers NLAS3899BMNTBG

Description
2 Circuit IC Switch 2:2 2.5Ohm 16-WQFN (1.8x2.6)
Request a Quote Datasheet
Description
2 Circuit IC Switch 2:2 2.5Ohm 16-WQFN (1.8x2.6)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog Switches, Multiplexers, Demultiplexers - NLAS3899BMNTBGOSTR-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
NLAS3899BMNTBGOSTR-ND
Analog Switches, Multiplexers, Demultiplexers NLAS3899BMNTBGOSTR-ND
2 Circuit IC Switch 2:2 2.5Ohm 16-WQFN (1.8x2.6)

2 Circuit IC Switch 2:2 2.5Ohm 16-WQFN (1.8x2.6)

Buy Now Datasheet
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - NLAS3899BMNTBG - 025477-NLAS3899BMNTBG - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - NLAS3899BMNTBG
025477-NLAS3899BMNTBG
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - NLAS3899BMNTBG 025477-NLAS3899BMNTBG
Manufacturer: ON Semiconductor Win Source Part Number: 025477-NLAS3899BMNTB G Packaging: Reel - TR Number of Circuits: 2 Switch Circuit: DPDT -3db Bandwidth: 280MHz Charge Injection: 111pC Channel-to-Channel Matching (ΔRon): 700 mOhm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 2.5 Ohm Case / Package: 16-WQFN (1.8x2.6) Single Supply Voltage (V+): 1.65 V to 4.3 V Max Switch Time (Ton,Toff): 40ns, 30ns Channel Capacitance(CS off, CD off): 10pF Max Leakage Current (IS off): 300nA Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Sufficient

Manufacturer: ON Semiconductor
Win Source Part Number: 025477-NLAS3899BMNTBG
Packaging: Reel - TR
Number of Circuits: 2
Switch Circuit: DPDT
-3db Bandwidth: 280MHz
Charge Injection: 111pC
Channel-to-Channel Matching (ΔRon): 700 mOhm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Max On Resistance: 2.5 Ohm
Case / Package: 16-WQFN (1.8x2.6)
Single Supply Voltage (V+): 1.65 V to 4.3 V
Max Switch Time (Ton,Toff): 40ns, 30ns
Channel Capacitance(CS off, CD off): 10pF
Max Leakage Current (IS off): 300nA
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Singapore, Singapore
Dual 280MHz QFN Analog Switch and Multiplexer IC
747-NLAS3899BMNTBG
Dual 280MHz QFN Analog Switch and Multiplexer IC 747-NLAS3899BMNTBG
Dual DPDT Analog Switch, 280MHz, 2.2R, QFN Product overview: NLAS3899BMNTBG from onsemi is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 280MHz, QFN. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, Dual, 280MHz, QFN. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-NLAS3899BMNTBG can be used for catalog matching and distributor lookup.

Dual DPDT Analog Switch, 280MHz, 2.2R, QFN Product overview: NLAS3899BMNTBG from onsemi is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 280MHz, QFN. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, Dual, 280MHz, QFN. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-NLAS3899BMNTBG can be used for catalog matching and distributor lookup.

Supplier's Site
Analog Switches, Multiplexers, Demultiplexers - NLAS3899BMNTBG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog Switches, Multiplexers, Demultiplexers
NLAS3899BMNTBG
Analog Switches, Multiplexers, Demultiplexers NLAS3899BMNTBG
2 Circuit IC Switch 2:2 2.5Ohm 16-WQFN (1.8x2.6)

2 Circuit IC Switch 2:2 2.5Ohm 16-WQFN (1.8x2.6)

Buy Now Datasheet
Interface - Analog Switches, Multiplexers, Demultiplexers - NLAS3899BMNTBG - Lingto Electronic Limited
Shenzhen, China
Interface - Analog Switches, Multiplexers, Demultiplexers
NLAS3899BMNTBG
Interface - Analog Switches, Multiplexers, Demultiplexers NLAS3899BMNTBG
IC SWITCH DUAL DPDT 16WQFN

IC SWITCH DUAL DPDT 16WQFN

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number NLAS3899BMNTBGOSTR-ND 025477-NLAS3899BMNTBG 747-NLAS3899BMNTBG NLAS3899BMNTBG NLAS3899BMNTBG
Product Name Analog Switches, Multiplexers, Demultiplexers Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - NLAS3899BMNTBG Dual 280MHz QFN Analog Switch and Multiplexer IC Analog Switches, Multiplexers, Demultiplexers Interface - Analog Switches, Multiplexers, Demultiplexers
Configuration 2:2
Supply Voltage (VS) 1.65 to 4.3 volts 1.65 to 4.3 volts 1.65 to 4.3 volts
Ron 2.5 ohms 2.5 ohms 0.7000 ohms
Bandwidth 280 MHz 280 MHz 280 MHz 280 MHz 280 MHz
tON 40 ns
Unlock Full Specs
to access all available technical data