onsemi Dual QFN Analog Switch and Multiplexer IC NLAS3799MNR2G

Description
Analog Switch, Dual DPDT, QFN 16, 1.8 x 2.6 x 0.75, 0.4mm Pitch, 3000-REEL Product overview: NLAS3799MNR2G from onsemi is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, QFN. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, Dual, QFN. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-NLAS3799MNR2G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Analog Switch, Dual DPDT, QFN 16, 1.8 x 2.6 x 0.75, 0.4mm Pitch, 3000-REEL Product overview: NLAS3799MNR2G from onsemi is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, QFN. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, Dual, QFN. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-NLAS3799MNR2G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Dual QFN Analog Switch and Multiplexer IC
747-NLAS3799MNR2G
Dual QFN Analog Switch and Multiplexer IC 747-NLAS3799MNR2G
Analog Switch, Dual DPDT, QFN 16, 1.8 x 2.6 x 0.75, 0.4mm Pitch, 3000-REEL Product overview: NLAS3799MNR2G from onsemi is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, QFN. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, Dual, QFN. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-NLAS3799MNR2G can be used for catalog matching and distributor lookup.

Analog Switch, Dual DPDT, QFN 16, 1.8 x 2.6 x 0.75, 0.4mm Pitch, 3000-REEL Product overview: NLAS3799MNR2G from onsemi is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, QFN. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, Dual, QFN. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-NLAS3799MNR2G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - NLAS3799MNR2G - 115314-NLAS3799MNR2G - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - NLAS3799MNR2G
115314-NLAS3799MNR2G
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - NLAS3799MNR2G 115314-NLAS3799MNR2G
Manufacturer: ON Semiconductor Win Source Part Number: 115314-NLAS3799MNR2G Packaging: Reel - TR Number of Circuits: 2 Switch Circuit: DPDT -3db Bandwidth: 19MHz Charge Injection: 42pC Crosstalk: -90dB @ 100kHz Channel-to-Channel Matching (ΔRon): 50 mOhm (Max) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 400 mOhm Case / Package: 16-WQFN (1.8x2.6) Single Supply Voltage (V+): 1.65 V to 3.6 V Max Switch Time (Ton,Toff): 50ns, 30ns Channel Capacitance(CS off, CD off): 3pF Max Leakage Current (IS off): 500nA Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 115314-NLAS3799MNR2G
Packaging: Reel - TR
Number of Circuits: 2
Switch Circuit: DPDT
-3db Bandwidth: 19MHz
Charge Injection: 42pC
Crosstalk: -90dB @ 100kHz
Channel-to-Channel Matching (ΔRon): 50 mOhm (Max)
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Max On Resistance: 400 mOhm
Case / Package: 16-WQFN (1.8x2.6)
Single Supply Voltage (V+): 1.65 V to 3.6 V
Max Switch Time (Ton,Toff): 50ns, 30ns
Channel Capacitance(CS off, CD off): 3pF
Max Leakage Current (IS off): 500nA
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Analog Switches, Multiplexers, Demultiplexers - NLAS3799MNR2GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
NLAS3799MNR2GOSTR-ND
Analog Switches, Multiplexers, Demultiplexers NLAS3799MNR2GOSTR-ND
2 Circuit IC Switch 2:2 400mOhm 16-WQFN (1.8x2.6)

2 Circuit IC Switch 2:2 400mOhm 16-WQFN (1.8x2.6)

Buy Now Datasheet
Interface - Analog Switches, Multiplexers, Demultiplexers - NLAS3799MNR2G - Lingto Electronic Limited
Shenzhen, China
Interface - Analog Switches, Multiplexers, Demultiplexers
NLAS3799MNR2G
Interface - Analog Switches, Multiplexers, Demultiplexers NLAS3799MNR2G
IC SWITCH DUAL DPDT 16WQFN

IC SWITCH DUAL DPDT 16WQFN

Supplier's Site Datasheet
Analog Switches, Multiplexers, Demultiplexers - NLAS3799MNR2G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog Switches, Multiplexers, Demultiplexers
NLAS3799MNR2G
Analog Switches, Multiplexers, Demultiplexers NLAS3799MNR2G
2 Circuit IC Switch 2:2 400mOhm 16-WQFN (1.8x2.6)

2 Circuit IC Switch 2:2 400mOhm 16-WQFN (1.8x2.6)

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number 747-NLAS3799MNR2G 115314-NLAS3799MNR2G NLAS3799MNR2GOSTR-ND NLAS3799MNR2G NLAS3799MNR2G
Product Name Dual QFN Analog Switch and Multiplexer IC Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - NLAS3799MNR2G Analog Switches, Multiplexers, Demultiplexers Interface - Analog Switches, Multiplexers, Demultiplexers Analog Switches, Multiplexers, Demultiplexers
Standards and Certifications RoHS RoHS
Supply Voltage (VS) 3 volts 1.65 to 3.6 volts 1.65 to 3.6 volts
Bandwidth 19 MHz 19 MHz 19 MHz 19 MHz 19 MHz
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type Tape and Reel 16-WQFN (1.8x2.6) 16-WFQFN 16-WFQFN
Unlock Full Specs
to access all available technical data

Similar Products

Multiplexer & Demultiplexer ICs - 1898446 - RS Components, Ltd.
Specs
Configuration 4x1; Quad 4:1
Package Type SOIC; Soic
Number of Pins 14
View Details
CD4052B CMOS Differential 4-Channel Analog Multiplexer/Demultiplexer with Logic-Level Conversion - CD4052BM96 - Texas Instruments
Specs
Configuration 2 X 1:4 MUX
Applications Catalog
Standards and Certifications RoHS
View Details
9 suppliers
Signal Switches, Multiplexers, Decoders - 1727-4172-2-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type 6-XFDFN
Number of Pins 6
View Details
2 suppliers