Analog Switch, Dual DPDT, Ultra-Low RON, QFN 16, 1.8 x 2.6 x 0.75, 0.4mm Pitch, 3000-REEL Product overview: NLAS3799BMNR2G from onsemi is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, Dual, QFN. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, Low-Power, Dual, QFN. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-NLAS3799BMNR2G can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 123917-NLAS3799BMNR2
Packaging: Reel - TR
Number of Circuits: 2
Switch Circuit: DPDT
-3db Bandwidth: 19MHz
Charge Injection: 51pC
Crosstalk: -90dB @ 100kHz
Channel-to-Channel Matching (ΔRon): 50 mOhm (Max)
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Max On Resistance: 400 mOhm
Case / Package: 16-WQFN (1.8x2.6)
Single Supply Voltage (V+): 1.65 V to 4.5 V
Max Switch Time (Ton,Toff): 50ns, 30ns
Channel Capacitance(CS off, CD off): 3pF
Max Leakage Current (IS off): 500nA
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
2 Circuit IC Switch 2:2 400mOhm 16-WQFN (1.8x2.6)
2 Circuit IC Switch 2:2 400mOhm 16-WQFN (1.8x2.6)
IC SWITCH DUAL DPDT 16WQFN
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | 747-NLAS3799BMNR2G | 123917-NLAS3799BMNR2G | NLAS3799BMNR2GOSTR-ND | NLAS3799BMNR2G | NLAS3799BMNR2G |
| Product Name | Low-Power Dual QFN Analog Switch and Multiplexer IC | Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - NLAS3799BMNR2G | Analog Switches, Multiplexers, Demultiplexers | Analog Switches, Multiplexers, Demultiplexers | Interface - Analog Switches, Multiplexers, Demultiplexers |
| Standards and Certifications | RoHS | RoHS | |||
| Supply Voltage (VS) | 3 volts | 1.65 to 4.5 volts | 1.65 to 4.5 volts | ||
| Bandwidth | 19 MHz | 19 MHz | 19 MHz | 19 MHz | 19 MHz |
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Package Type | Tape and Reel | 16-WQFN (1.8x2.6) | 16-WFQFN | 16-WFQFN |