onsemi Analog Switches, Multiplexers, Demultiplexers NLAS3699MN1R2G

Description
2 Circuit IC Switch 2:2 550mOhm 16-QFN (3x3)
Request a Quote Datasheet
Description
2 Circuit IC Switch 2:2 550mOhm 16-QFN (3x3)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog Switches, Multiplexers, Demultiplexers - NLAS3699MN1R2GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
NLAS3699MN1R2GOSTR-ND
Analog Switches, Multiplexers, Demultiplexers NLAS3699MN1R2GOSTR-ND
2 Circuit IC Switch 2:2 550mOhm 16-QFN (3x3)

2 Circuit IC Switch 2:2 550mOhm 16-QFN (3x3)

Buy Now Datasheet
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - NLAS3699MN1R2G - 138382-NLAS3699MN1R2G - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - NLAS3699MN1R2G
138382-NLAS3699MN1R2G
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - NLAS3699MN1R2G 138382-NLAS3699MN1R2G
Manufacturer: ON Semiconductor Win Source Part Number: 138382-NLAS3699MN1R2 G Packaging: Reel - TR Number of Circuits: 2 Switch Circuit: DPDT -3db Bandwidth: 20MHz Charge Injection: 50pC Crosstalk: -62dB @ 100kHz Channel-to-Channel Matching (ΔRon): 50 mOhm Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 550 mOhm Case / Package: 16-QFN (3x3) Single Supply Voltage (V+): 1.65 V to 4.5 V Max Switch Time (Ton,Toff): 50ns, 50ns Channel Capacitance(CS off, CD off): 7pF Max Leakage Current (IS off): 500nA Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 138382-NLAS3699MN1R2G
Packaging: Reel - TR
Number of Circuits: 2
Switch Circuit: DPDT
-3db Bandwidth: 20MHz
Charge Injection: 50pC
Crosstalk: -62dB @ 100kHz
Channel-to-Channel Matching (ΔRon): 50 mOhm
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Max On Resistance: 550 mOhm
Case / Package: 16-QFN (3x3)
Single Supply Voltage (V+): 1.65 V to 4.5 V
Max Switch Time (Ton,Toff): 50ns, 50ns
Channel Capacitance(CS off, CD off): 7pF
Max Leakage Current (IS off): 500nA
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
Dual Analog Switch and Multiplexer IC
747-NLAS3699MN1R2G
Dual Analog Switch and Multiplexer IC 747-NLAS3699MN1R2G
Analog Switch, Dual DPDT, QFN16 3x3, 0.5P, 3000-REEL Product overview: NLAS3699MN1R2G from onsemi is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, Dual. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-NLAS3699MN1R2G can be used for catalog matching and distributor lookup.

Analog Switch, Dual DPDT, QFN16 3x3, 0.5P, 3000-REEL Product overview: NLAS3699MN1R2G from onsemi is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, Dual. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-NLAS3699MN1R2G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Analog Switches, Multiplexers, Demultiplexers - NLAS3699MN1R2G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog Switches, Multiplexers, Demultiplexers
NLAS3699MN1R2G
Analog Switches, Multiplexers, Demultiplexers NLAS3699MN1R2G
2 Circuit IC Switch 2:2 550mOhm 16-QFN (3x3)

2 Circuit IC Switch 2:2 550mOhm 16-QFN (3x3)

Buy Now Datasheet
Interface - Analog Switches, Multiplexers, Demultiplexers - NLAS3699MN1R2G - Lingto Electronic Limited
Shenzhen, China
Interface - Analog Switches, Multiplexers, Demultiplexers
NLAS3699MN1R2G
Interface - Analog Switches, Multiplexers, Demultiplexers NLAS3699MN1R2G
IC SWITCH DUAL DPDT 16QFN

IC SWITCH DUAL DPDT 16QFN

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number NLAS3699MN1R2GOSTR-ND 138382-NLAS3699MN1R2G 747-NLAS3699MN1R2G NLAS3699MN1R2G NLAS3699MN1R2G
Product Name Analog Switches, Multiplexers, Demultiplexers Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - NLAS3699MN1R2G Dual Analog Switch and Multiplexer IC Analog Switches, Multiplexers, Demultiplexers Interface - Analog Switches, Multiplexers, Demultiplexers
Configuration 2:2
Supply Voltage (VS) 1.65 to 4.5 volts 1.65 to 4.5 volts 3 volts
Ron 0.5500 ohms 0.5500 ohms 0.0500 ohms
Bandwidth 20 MHz 20 MHz 20 MHz 20 MHz 20 MHz
tON 50 ns
Unlock Full Specs
to access all available technical data

Similar Products

CD4052B CMOS Differential 4-Channel Analog Multiplexer/Demultiplexer with Logic-Level Conversion - CD4052BE - Texas Instruments
Specs
Configuration 2 X 1:4 MUX
Applications Catalog
Standards and Certifications RoHS
View Details
8 suppliers
Dual 4-channel analog multiplexer/demultiplexer - 74HC4052BQ,115 - Nexperia B.V.
Specs
Standards and Certifications RoHS
Supply Voltage (VS) 11 volts
Package Type SOT763-1 SOT763-1
View Details
5 suppliers
Multiplexer & Demultiplexer ICs - 1913739 - RS Components, Ltd.
Specs
Configuration SPDT
Package Type μmax
Number of Pins 8
View Details