Manufacturer: ON Semiconductor
Win Source Part Number: 114467-NLAS3699BMN1R
Packaging: Reel - TR
Number of Circuits: 2
Switch Circuit: DPDT
-3db Bandwidth: 20MHz
Charge Injection: 50pC
Crosstalk: -62dB @ 100kHz
Channel-to-Channel Matching (ΔRon): 50 mOhm
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Max On Resistance: 550 mOhm
Case / Package: 16-QFN (3x3)
Single Supply Voltage (V+): 1.65 V to 4.5 V
Max Switch Time (Ton,Toff): 50ns, 50ns
Channel Capacitance(CS off, CD off): 7pF
Max Leakage Current (IS off): 500nA
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance
2 Circuit IC Switch 2:2 550mOhm 16-QFN (3x3)
Analog Switch, Dual DPDT, Ultra-Low RON, QFN16 3x3, 0.5P, 3000-REEL Product overview: NLAS3699BMN1R2G from onsemi is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, Dual. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, Low-Power, Dual. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-NLAS3699BMN1R2G can be used for catalog matching and distributor lookup.
2 Circuit IC Switch 2:2 550mOhm 16-QFN (3x3)
IC SWITCH DUAL DPDT 16QFN
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | 114467-NLAS3699BMN1R2G | NLAS3699BMN1R2GOSTR-ND | 747-NLAS3699BMN1R2G | NLAS3699BMN1R2G | NLAS3699BMN1R2G |
| Product Name | Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - NLAS3699BMN1R2G | Analog Switches, Multiplexers, Demultiplexers | Low-Power Dual Analog Switch and Multiplexer IC | Analog Switches, Multiplexers, Demultiplexers | Interface - Analog Switches, Multiplexers, Demultiplexers |
| Features | Single-Supply | ||||
| Supply Voltage (VS) | 1.65 to 4.5 volts | 1.65 to 4.5 volts | 3 volts | ||
| Bandwidth | 20 MHz | 20 MHz | 20 MHz | 20 MHz | 20 MHz |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | |
| Package Type | 16-QFN (3x3) | 16-VFQFN | Tape and Reel | 16-VFQFN Exposed Pad |