Dual SPDT Analog Switch with Negative Swing, 10 Pin UQFN, 1.4x1.8, 0.4P, 3000-REEL Product overview: NLAS2750MUTAG from onsemi is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, Dual. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-NLAS2750MUTAG can be used for catalog matching and distributor lookup.
2 Circuit IC Switch 2:1 1.3Ohm 10-UQFN (1.4x1.8)
Manufacturer: ON Semiconductor
Win Source Part Number: 041921-NLAS2750MUTAG
Packaging: Reel - TR
Number of Circuits: 2
Switch Circuit: SPDT
-3db Bandwidth: 44MHz
Charge Injection: 60pC
Crosstalk: -60dB @ 300kHz
Channel-to-Channel Matching (ΔRon): 100 mOhm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Max On Resistance: 1.3 Ohm
Case / Package: 10-UQFN (1.4x1.8)
Single Supply Voltage (V+): 1.8 V to 5 V
Max Switch Time (Ton,Toff): 150ns, 130ns
Channel Capacitance(CS off, CD off): 5pF
Max Leakage Current (IS off): 250nA
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance
IC SWITCH DUAL SPDT 10UQFN
2 Circuit IC Switch 2:1 1.3Ohm 10-UQFN (1.4x1.8)
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | 747-NLAS2750MUTAG | NLAS2750MUTAGOSTR-ND | 041921-NLAS2750MUTAG | NLAS2750MUTAG | NLAS2750MUTAG |
| Product Name | Dual Analog Switch and Multiplexer IC | Analog Switches, Multiplexers, Demultiplexers | Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - NLAS2750MUTAG | Interface - Analog Switches, Multiplexers, Demultiplexers | Analog Switches, Multiplexers, Demultiplexers |
| Configuration | 4x1 | 2x1 | |||
| Standards and Certifications | RoHS | RoHS | |||
| Supply Voltage (VS) | 1.8 to 5 volts | 1.8 to 5 volts | 1.8 to 5 volts | ||
| Bandwidth | 44 MHz | 44 MHz | 44 MHz | 44 MHz | 44 MHz |
| Min Operating Current | 2.50E-4 mA |