The NLAS2066USG is an ultra-small dual single pole, single throw (SPST) analog switch designed for general analog and digital switching applications, including USB port isolation. It features a maximum on-resistance (RDSON) of 15 ohms at 3.0 V and a matching tolerance between switches of ±1.5 ohms at the same voltage. The device operates within a voltage range of 1.65 V to 5.5 V and is compatible with lower threshold voltages for LVTTL/CMOS levels. The NLAS2066USG has ultra-low charge injection of 4.8 pC at 3.0 V and a low standby power consumption of 1.0 nA maximum at 25°C. It includes over-voltage tolerance (OVT) on specific pins, allowing them to withstand voltages from 0 to +7.0 V without damage, which is beneficial for applications involving USB lines. The device is RoHS compliant and free from lead, halogens, and brominated flame retardants. Typical applications include cell phones, PDAs, MP3 players, and digital still cameras. The device is packaged in a US8 case and is available in tape and reel formats for efficient handling.
Manufacturer: ON Semiconductor
Win Source Part Number: 025475-NLAS2066USG
Packaging: Reel - TR
Number of Circuits: 2
Switch Circuit: SPST - NO
-3db Bandwidth: 186MHz
Charge Injection: 7.4pC
Channel-to-Channel Matching (ΔRon): 2 Ohm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C (TA)
Max On Resistance: 7 Ohm
Case / Package: US8
Single Supply Voltage (V+): 1.65 V to 5.5 V
Max Switch Time (Ton,Toff): 3ns, 6ns
Channel Capacitance(CS off, CD off): 10pF, 10pF
Max Leakage Current (IS off): 1nA
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Sufficient
2 Circuit IC Switch 1:1 7Ohm US8
2 Circuit IC Switch 1:1 7Ohm US8
2 Circuit IC Switch 1:1 7Ohm US8
2:1 SPST Analog Switch, 186MHz, 5.5V, VSSOP Product overview: NLAS2066USG from onsemi is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 186MHz, 5.5V. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 186MHz, 5.5V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-NLAS2066USG can be used for catalog matching and distributor lookup.
IC SWITCH DUAL SPST US8
2 Circuit IC Switch 1:1 7Ohm US8
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | 025475-NLAS2066USG | NLAS2066USGOSTR-ND | 747-NLAS2066USG | NLAS2066USG | NLAS2066USG |
| Product Name | Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - NLAS2066USG | Analog Switches, Multiplexers, Demultiplexers | 186MHz 5.5V Analog Switch and Multiplexer IC | Interface - Analog Switches, Multiplexers, Demultiplexers | Analog Switches, Multiplexers, Demultiplexers |
| Normal Condition | Normally Open (NO) | Normally Open (NO) | Normally Open (NO) | ||
| Features | Single-Supply | ||||
| Supply Voltage (VS) | 1.65 to 5.5 volts | 1.65 to 5.5 volts | 5 volts | ||
| Bandwidth | 186 MHz | 186 MHz | 186 MHz | 186 MHz | 186 MHz |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 C (-67 F) | -55 to 125 C (-67 to 257 F) |