IC DUAL 1-CHANNEL, SGL POLE SGL THROW SWITCH, PDSO8, US-8, Multiplexer or Switch Product overview: NLAS2066US from onsemi is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, Dual. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-NLAS2066US can be used for catalog matching and distributor lookup.
2 Circuit IC Switch 1:1 7Ohm US8
IC SWITCH DUAL SPST US8
2 Circuit IC Switch 1:1 7Ohm US8
| ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | 747-NLAS2066US | NLAS2066USOSTR-ND | NLAS2066US | NLAS2066US |
| Product Name | Dual Analog Switch and Multiplexer IC | Analog Switches, Multiplexers, Demultiplexers | Interface - Analog Switches, Multiplexers, Demultiplexers | Analog Switches, Multiplexers, Demultiplexers |
| Supply Voltage (VS) | 5 volts | 1.65 to 5.5 volts | ||
| Bandwidth | 186 MHz | 186 MHz | 186 MHz | 186 MHz |
| Power Dissipation | 250 milliwatts | |||
| Operating Temperature | -55 C (-67 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Package Type | Tape and Reel | "8-VFSOP | SOP; 8-VFSOP (0.091\", 2.30mm Width) |