Manufacturer: ON Semiconductor
Win Source Part Number: 025473-NLAS1053USG
Packaging: Reel - TR
Number of Circuits: 1
Switch Circuit: SPDT
-3db Bandwidth: 200MHz
Charge Injection: 3pC
Channel-to-Channel Matching (ΔRon): 2 Ohm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C (TA)
Max On Resistance: 16 Ohm
Case / Package: US8
Single Supply Voltage (V+): 2 V to 5.5 V
Max Switch Time (Ton,Toff): 8ns, 8ns
Channel Capacitance(CS off, CD off): 10pF, 10pF
Max Leakage Current (IS off): 100nA
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited
170MHz 2:1 Mux/Demux SPDT Analog Switch IC, 5.5V, 22R Product overview: NLAS1053USG from onsemi is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 170MHz, 5.5V. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 170MHz, 5.5V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-NLAS1053USG can be used for catalog matching and distributor lookup.
1 Circuit IC Switch 2:1 16Ohm US8
IC SWITCH SPDT US8
1 Circuit IC Switch 2:1 16Ohm US8
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | 025473-NLAS1053USG | 747-NLAS1053USG | NLAS1053USGOSTR-ND | NLAS1053USG | NLAS1053USG |
| Product Name | Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - NLAS1053USG | 170MHz 5.5V Analog Switch and Multiplexer IC | Analog Switches, Multiplexers, Demultiplexers | Interface - Analog Switches, Multiplexers, Demultiplexers | Analog Switches, Multiplexers, Demultiplexers |
| Features | Single-Supply | ||||
| Supply Voltage (VS) | 2 to 5.5 volts | 2 to 5.5 volts | 2 to 5.5 volts | ||
| Bandwidth | 200 MHz | 170 MHz | 200 MHz | 200 MHz | 200 MHz |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 C (-67 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Package Type | US8 | Tape and Reel | "8-VFSOP | SOP; 8-VFSOP (0.091\", 2.30mm Width) |