onsemi Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - NL7WB66USG NL7WB66USG

Description
Manufacturer: ON Semiconductor Win Source Part Number: 025472-NL7WB66USG Packaging: Reel - TR Number of Circuits: 2 Switch Circuit: SPST - NO -3db Bandwidth: 186MHz Charge Injection: 7.5pC Channel-to-Channel Matching (ΔRon): 15 Ohm Family Name: NL7WB66 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C (TA) Max On Resistance: 10 Ohm Case / Package: US8 Single Supply Voltage (V+): 1.65 V to 5.5 V Max Switch Time (Ton,Toff): 3.9ns, 6.3ns Channel Capacitance(CS off, CD off): 10pF, 10pF Max Leakage Current (IS off): 1nA Alternative Parts (Cross-Reference): STG3384DTR; ADG721BRM-REEL7; ADG721BM-REEL; STG4210QTR; Introduction Date: August 04, 2003 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 025472-NL7WB66USG Packaging: Reel - TR Number of Circuits: 2 Switch Circuit: SPST - NO -3db Bandwidth: 186MHz Charge Injection: 7.5pC Channel-to-Channel Matching (ΔRon): 15 Ohm Family Name: NL7WB66 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C (TA) Max On Resistance: 10 Ohm Case / Package: US8 Single Supply Voltage (V+): 1.65 V to 5.5 V Max Switch Time (Ton,Toff): 3.9ns, 6.3ns Channel Capacitance(CS off, CD off): 10pF, 10pF Max Leakage Current (IS off): 1nA Alternative Parts (Cross-Reference): STG3384DTR; ADG721BRM-REEL7; ADG721BM-REEL; STG4210QTR; Introduction Date: August 04, 2003 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - NL7WB66USG - 025472-NL7WB66USG - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - NL7WB66USG
025472-NL7WB66USG
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - NL7WB66USG 025472-NL7WB66USG
Manufacturer: ON Semiconductor Win Source Part Number: 025472-NL7WB66USG Packaging: Reel - TR Number of Circuits: 2 Switch Circuit: SPST - NO -3db Bandwidth: 186MHz Charge Injection: 7.5pC Channel-to-Channel Matching (ΔRon): 15 Ohm Family Name: NL7WB66 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C (TA) Max On Resistance: 10 Ohm Case / Package: US8 Single Supply Voltage (V+): 1.65 V to 5.5 V Max Switch Time (Ton,Toff): 3.9ns, 6.3ns Channel Capacitance(CS off, CD off): 10pF, 10pF Max Leakage Current (IS off): 1nA Alternative Parts (Cross-Reference): STG3384DTR; ADG721BRM-REEL7; ADG721BM-REEL; STG4210QTR; Introduction Date: August 04, 2003 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Sufficient

Manufacturer: ON Semiconductor
Win Source Part Number: 025472-NL7WB66USG
Packaging: Reel - TR
Number of Circuits: 2
Switch Circuit: SPST - NO
-3db Bandwidth: 186MHz
Charge Injection: 7.5pC
Channel-to-Channel Matching (ΔRon): 15 Ohm
Family Name: NL7WB66
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C (TA)
Max On Resistance: 10 Ohm
Case / Package: US8
Single Supply Voltage (V+): 1.65 V to 5.5 V
Max Switch Time (Ton,Toff): 3.9ns, 6.3ns
Channel Capacitance(CS off, CD off): 10pF, 10pF
Max Leakage Current (IS off): 1nA
Alternative Parts (Cross-Reference): STG3384DTR; ADG721BRM-REEL7; ADG721BM-REEL; STG4210QTR;
Introduction Date: August 04, 2003
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Singapore, Singapore
Dual 186MHz 5.5V TSSOP Analog Switch and Multiplexer IC
747-NL7WB66USG
Dual 186MHz 5.5V TSSOP Analog Switch and Multiplexer IC 747-NL7WB66USG
Dual SPST Analog Switch, 186MHz, 5.5V, TSSOP Product overview: NL7WB66USG from onsemi is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 186MHz, 5.5V, TSSOP. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, Dual, 186MHz, 5.5V, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-NL7WB66USG can be used for catalog matching and distributor lookup.

Dual SPST Analog Switch, 186MHz, 5.5V, TSSOP Product overview: NL7WB66USG from onsemi is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 186MHz, 5.5V, TSSOP. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, Dual, 186MHz, 5.5V, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-NL7WB66USG can be used for catalog matching and distributor lookup.

Supplier's Site
Interface - Analog Switches, Multiplexers, Demultiplexers - NL7WB66USG - Lingto Electronic Limited
Shenzhen, China
Interface - Analog Switches, Multiplexers, Demultiplexers
NL7WB66USG
Interface - Analog Switches, Multiplexers, Demultiplexers NL7WB66USG
IC SWITCH DUAL SPST US8

IC SWITCH DUAL SPST US8

Supplier's Site Datasheet
Analog Switches, Multiplexers, Demultiplexers - NL7WB66USG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog Switches, Multiplexers, Demultiplexers
NL7WB66USG
Analog Switches, Multiplexers, Demultiplexers NL7WB66USG
2 Circuit IC Switch 1:1 10Ohm US8

2 Circuit IC Switch 1:1 10Ohm US8

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number 025472-NL7WB66USG 747-NL7WB66USG NL7WB66USG NL7WB66USG
Product Name Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - NL7WB66USG Dual 186MHz 5.5V TSSOP Analog Switch and Multiplexer IC Interface - Analog Switches, Multiplexers, Demultiplexers Analog Switches, Multiplexers, Demultiplexers
Normal Condition Normally Open (NO) Normally Open (NO)
Features Single-Supply
Supply Voltage (VS) 1.65 to 5.5 volts 5 volts
Bandwidth 186 MHz 186 MHz 186 MHz 186 MHz
Operating Temperature -55 to 125 C (-67 to 257 F) -55 C (-67 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Band 1/3/7 Multiplexer - QM26001 - Qorvo
Specs
Standards and Certifications RoHS
Package Type 19 Pin Leadless SMT
View Details
Multiplexer & Demultiplexer ICs - 1111123 - RS Components, Ltd.
Specs
Configuration Quad SPST
Number of Pins 16
View Details
Logic - Signal Switches, Multiplexers, Decoders - 74AUP1G19GF,132 - Lingto Electronic Limited
Specs
Configuration 1 x 1:2
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details