Manufacturer: ON Semiconductor
Win Source Part Number: 755373-NL7WB66US
Packaging: Cut Tape (CT)
Switch Circuit: SPST - NO
-3db Bandwidth: 186MHz
Charge Injection: 7.5pC
Channel-to-Channel Matching (ΔRon): 15Ohm
Channel Capacitance (CS(off), CD(off)): 10pF, 10pF
Categories: Integrated Circuits
Supplier Device Package: US8
Status: Obsolete
Temperature Range - Operating: -55°C ~ 125°C
Manufacturer Package: 8-VFSOP (0.091", 2.30mm Width)
On-State Resistance (Maximum): 10Ohm
Switch Time (Ton, Toff) (Maximum): 3.9ns, 6.3ns
Current - Leakage (IS(off)) (Maximum): 1nA
Popularity: Low
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance
Family Part Number: NL7WB66
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Supply Voltage , Single (V+): 1.65V ~ 5.5V
Analog Switch ICs LOG DUAL SPST SWITCH Product overview: NL7WB66US from onsemi is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, Dual. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-NL7WB66US can be used for catalog matching and distributor lookup.
2 Circuit IC Switch 1:1 10Ohm US8
IC SWITCH DUAL SPST US8
2 Circuit IC Switch 1:1 10Ohm US8
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | 755373-NL7WB66US | 747-NL7WB66US | NL7WB66USOSTR-ND | NL7WB66US | NL7WB66US |
| Product Name | Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - NL7WB66US | Dual Analog Switch and Multiplexer IC | Analog Switches, Multiplexers, Demultiplexers | Interface - Analog Switches, Multiplexers, Demultiplexers | Analog Switches, Multiplexers, Demultiplexers |
| Normal Condition | Normally Open (NO) | Normally Open (NO) | Normally Open (NO) | ||
| Features | Single-Supply | ||||
| Supply Voltage (VS) | 1.65 to 5.5 volts | 3 volts | 1.65 to 5.5 volts | ||
| Bandwidth | 186 MHz | 186 MHz | 186 MHz | 186 MHz | 186 MHz |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 C (-67 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |