onsemi Logic - Logic - Gates and Inverters - Multi - Function, Configurable - NL7SZ97DFT2G NL7SZ97DFT2G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 060452-NL7SZ97DFT2G Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Logic Type: Configurable Multiple Function Number of Inputs: 3 Schmitt Trigger Input: Yes Output Type: Single-Ended Current - Output High, Low: 32mA, 32mA Family Name: NL7SZ97 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: SC-88/SC70-6/SOT-363 Supply Voltage - Operating: 1.65 V to 5.5 V Alternative Parts (Cross-Reference): NLV7SZ98DFT2G; NLV7SZ58DFT2G ; NLV7SZ97DFT2G ; Introduction Date: September 04, 2007 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 060452-NL7SZ97DFT2G Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Logic Type: Configurable Multiple Function Number of Inputs: 3 Schmitt Trigger Input: Yes Output Type: Single-Ended Current - Output High, Low: 32mA, 32mA Family Name: NL7SZ97 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: SC-88/SC70-6/SOT-363 Supply Voltage - Operating: 1.65 V to 5.5 V Alternative Parts (Cross-Reference): NLV7SZ98DFT2G; NLV7SZ58DFT2G ; NLV7SZ97DFT2G ; Introduction Date: September 04, 2007 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Gates and Inverters - Multi - Function, Configurable - NL7SZ97DFT2G - 060452-NL7SZ97DFT2G - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - Multi - Function, Configurable - NL7SZ97DFT2G
060452-NL7SZ97DFT2G
Logic - Logic - Gates and Inverters - Multi - Function, Configurable - NL7SZ97DFT2G 060452-NL7SZ97DFT2G
Manufacturer: ON Semiconductor Win Source Part Number: 060452-NL7SZ97DFT2G Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Logic Type: Configurable Multiple Function Number of Inputs: 3 Schmitt Trigger Input: Yes Output Type: Single-Ended Current - Output High, Low: 32mA, 32mA Family Name: NL7SZ97 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: SC-88/SC70-6/SOT-363 Supply Voltage - Operating: 1.65 V to 5.5 V Alternative Parts (Cross-Reference): NLV7SZ98DFT2G; NLV7SZ58DFT2G ; NLV7SZ97DFT2G ; Introduction Date: September 04, 2007 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 060452-NL7SZ97DFT2G
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Logic Type: Configurable Multiple Function
Number of Inputs: 3
Schmitt Trigger Input: Yes
Output Type: Single-Ended
Current - Output High, Low: 32mA, 32mA
Family Name: NL7SZ97
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: SC-88/SC70-6/SOT-363
Supply Voltage - Operating: 1.65 V to 5.5 V
Alternative Parts (Cross-Reference): NLV7SZ98DFT2G; NLV7SZ58DFT2G ; NLV7SZ97DFT2G ;
Introduction Date: September 04, 2007
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Gates and Inverters - Multi-Function, Configurable - NL7SZ97DFT2GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters - Multi-Function, Configurable
NL7SZ97DFT2GOSDKR-ND
Gates and Inverters - Multi-Function, Configurable NL7SZ97DFT2GOSDKR-ND
Configurable Multiple Function Configurable 1 Circuit 3 Input SC-88/SC70-6/SOT-363

Configurable Multiple Function Configurable 1 Circuit 3 Input SC-88/SC70-6/SOT-363

Buy Now Datasheet
Gates and Inverters - Multi-Function, Configurable - NL7SZ97DFT2GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters - Multi-Function, Configurable
NL7SZ97DFT2GOSCT-ND
Gates and Inverters - Multi-Function, Configurable NL7SZ97DFT2GOSCT-ND
Configurable Multiple Function Configurable 1 Circuit 3 Input SC-88/SC70-6/SOT-363

Configurable Multiple Function Configurable 1 Circuit 3 Input SC-88/SC70-6/SOT-363

Buy Now Datasheet
Gates and Inverters - Multi-Function, Configurable - NL7SZ97DFT2GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters - Multi-Function, Configurable
NL7SZ97DFT2GOSTR-ND
Gates and Inverters - Multi-Function, Configurable NL7SZ97DFT2GOSTR-ND
Configurable Multiple Function Configurable 1 Circuit 3 Input SC-88/SC70-6/SOT-363

Configurable Multiple Function Configurable 1 Circuit 3 Input SC-88/SC70-6/SOT-363

Buy Now Datasheet
Singapore, Singapore
5.5V Logic IC
770-NL7SZ97DFT2G
5.5V Logic IC 770-NL7SZ97DFT2G
3-Input Schmitt Trigger Logic IC, CMOS, 5.5V, SC-88 Product overview: NL7SZ97DFT2G from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, Multi-Function, Configurable Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 770-NL7SZ97DFT2G can be used for catalog matching and distributor lookup.

3-Input Schmitt Trigger Logic IC, CMOS, 5.5V, SC-88 Product overview: NL7SZ97DFT2G from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, Multi-Function, Configurable Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 770-NL7SZ97DFT2G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Logic Gates
NL7SZ97DFT2G
Logic Gates NL7SZ97DFT2G
Logic Gates FLEXIBLE CHOICE LOGIC

Logic Gates FLEXIBLE CHOICE LOGIC

Buy Now Datasheet
Gates and Inverters - Multi-Function, Configurable - NL7SZ97DFT2G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters - Multi-Function, Configurable
NL7SZ97DFT2G
Gates and Inverters - Multi-Function, Configurable NL7SZ97DFT2G
Configurable Multiple Function Configurable 1 Circuit 3 Input SC-88/SC70-6/SOT-363

Configurable Multiple Function Configurable 1 Circuit 3 Input SC-88/SC70-6/SOT-363

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable - NL7SZ97DFT2G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable
NL7SZ97DFT2G
Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable NL7SZ97DFT2G
IC GATE MULTIFUNCT CONF SC-88

IC GATE MULTIFUNCT CONF SC-88

Supplier's Site
Logic - Gates and Inverters - Multi-Function, Configurable - NL7SZ97DFT2G - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters - Multi-Function, Configurable
NL7SZ97DFT2G
Logic - Gates and Inverters - Multi-Function, Configurable NL7SZ97DFT2G
IC GATE MULTIFUNCT CONF SC-88

IC GATE MULTIFUNCT CONF SC-88

Supplier's Site Datasheet
Multi Function Gate, 3I/p, Sc-88-6; Logic Family / Base Number Onsemi - 50AC6411 - Newark, An Avnet Company
Chicago, IL, United States
Multi Function Gate, 3I/p, Sc-88-6; Logic Family / Base Number Onsemi
50AC6411
Multi Function Gate, 3I/p, Sc-88-6; Logic Family / Base Number Onsemi 50AC6411
MULTI FUNCTION GATE, 3I/P, SC-88-6; Logic Family / Base Number:-; Logic Type:Multi-Function Logic Gate; Output Current:50mA; No. of Inputs:3; Supply Voltage Min:1.65V; Supply Voltage Max:5.5V; Logic Case Style:SC-88; No. of RoHS Compliant: Yes

MULTI FUNCTION GATE, 3I/P, SC-88-6; Logic Family / Base Number:-; Logic Type:Multi-Function Logic Gate; Output Current:50mA; No. of Inputs:3; Supply Voltage Min:1.65V; Supply Voltage Max:5.5V; Logic Case Style:SC-88; No. of RoHS Compliant: Yes

Supplier's Site Datasheet
Multi Function Gate, 3I/p, Sc-88-6, Full Reel; Logic Function Onsemi - 75M5189 - Newark, An Avnet Company
Chicago, IL, United States
Multi Function Gate, 3I/p, Sc-88-6, Full Reel; Logic Function Onsemi
75M5189
Multi Function Gate, 3I/p, Sc-88-6, Full Reel; Logic Function Onsemi 75M5189
MULTI FUNCTION GATE, 3I/P, SC-88-6, FULL REEL; Logic Function:Configurabl e Multiple Function Gate; No. of Elements:Single; No. of Inputs:3Inputs; No. of Pins:6Pins; Logic Case Style:SC-70; Product Range:7SZ97; Logic IC Family:7SZ RoHS Compliant: Yes

MULTI FUNCTION GATE, 3I/P, SC-88-6, FULL REEL; Logic Function:Configurable Multiple Function Gate; No. of Elements:Single; No. of Inputs:3Inputs; No. of Pins:6Pins; Logic Case Style:SC-70; Product Range:7SZ97; Logic IC Family:7SZ RoHS Compliant: Yes

Supplier's Site Datasheet
Gates and Inverters - Multi-Function, Configurable - NL7SZ97DFT2G - ODG (Origin Data Global)
Shenzhen, China
Gates and Inverters - Multi-Function, Configurable
NL7SZ97DFT2G
Gates and Inverters - Multi-Function, Configurable NL7SZ97DFT2G
IC GATE MULTIFUNCT CONF SC-88

IC GATE MULTIFUNCT CONF SC-88

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number 060452-NL7SZ97DFT2G NL7SZ97DFT2GOSDKR-ND 770-NL7SZ97DFT2G NL7SZ97DFT2G NL7SZ97DFT2G NL7SZ97DFT2G NL7SZ97DFT2G 50AC6411 75M5189 NL7SZ97DFT2G
Product Name Logic - Logic - Gates and Inverters - Multi - Function, Configurable - NL7SZ97DFT2G Gates and Inverters - Multi-Function, Configurable 5.5V Logic IC Logic Gates Gates and Inverters - Multi-Function, Configurable Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable Logic - Gates and Inverters - Multi-Function, Configurable Multi Function Gate, 3I/p, Sc-88-6; Logic Family / Base Number Onsemi Multi Function Gate, 3I/p, Sc-88-6, Full Reel; Logic Function Onsemi Gates and Inverters - Multi-Function, Configurable
Gate Type NOT; Configurable Multiple Function Configurable Multiple Function Multi Function Configurable Multiple Function NOT Multi-Function Logic Gate Configurable Multiple Function
Supply Voltage 1.65 V ~ 5.5 V 1.65V ~ 5.5V 5.5V 1.65V ~ 5.5V 5.5V 1.65V ~ 5.5V
Output Type Single-Ended Single-Ended Single-Ended Single-Ended Single-Ended
Logic Family CMOS
Inputs 3 3 3 3 3 3 3 3
Unlock Full Specs
to access all available technical data

Similar Products

Quad 2-input NAND Schmitt trigger - 74AHCT132BQ-Q100X - Nexperia B.V.
Specs
Gate Type NAND
Supply Voltage +7.0
Features Schmitt Trigger
View Details
6 suppliers
Logic Gates - 2222718P - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type OR; OR
Logic Family OR
Inputs 2
View Details