IC MF/CFG 1-CIR 3-IN SC88
IC MF/CFG 1-CIR 3-IN SC88
IC MF/CFG 1-CIR 3-IN SC88
FLEXIBLE CHOICE LOGIC (9 CONFIGU Product overview: NL7SZ97DFT2G-Q from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Multi-Function, Configurable Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 770-NL7SZ97DFT2G-Q can be used for catalog matching and distributor lookup.
| DigiKey | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Logic Gates | Logic Gates |
| Product Number | 488-NL7SZ97DFT2G-QDKR-ND | 770-NL7SZ97DFT2G-Q |
| Product Name | Gates and Inverters - Multi-Function, Configurable | Logic IC |
| Gate Type | Configurable Multiple Function | Multi Function |
| Supply Voltage | 1.65V ~ 5.5V | 1.65V ~ 5.5V |
| Output Type | Single-Ended | |
| Inputs | 3 | 3 |
| Features | Schmitt Trigger |