onsemi Gates and Inverters - Multi-Function, Configurable NL7SZ58DFT2G

Description
Configurable Multiple Function Configurable 1 Circuit 3 Input SC-88/SC70-6/SOT-363
Request a Quote Datasheet
Description
Configurable Multiple Function Configurable 1 Circuit 3 Input SC-88/SC70-6/SOT-363
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gates and Inverters - Multi-Function, Configurable - NL7SZ58DFT2GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters - Multi-Function, Configurable
NL7SZ58DFT2GOSTR-ND
Gates and Inverters - Multi-Function, Configurable NL7SZ58DFT2GOSTR-ND
Configurable Multiple Function Configurable 1 Circuit 3 Input SC-88/SC70-6/SOT-363

Configurable Multiple Function Configurable 1 Circuit 3 Input SC-88/SC70-6/SOT-363

Buy Now Datasheet
Gates and Inverters - Multi-Function, Configurable - NL7SZ58DFT2GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters - Multi-Function, Configurable
NL7SZ58DFT2GOSDKR-ND
Gates and Inverters - Multi-Function, Configurable NL7SZ58DFT2GOSDKR-ND
Configurable Multiple Function Configurable 1 Circuit 3 Input SC-88/SC70-6/SOT-363

Configurable Multiple Function Configurable 1 Circuit 3 Input SC-88/SC70-6/SOT-363

Buy Now Datasheet
Gates and Inverters - Multi-Function, Configurable - NL7SZ58DFT2GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters - Multi-Function, Configurable
NL7SZ58DFT2GOSCT-ND
Gates and Inverters - Multi-Function, Configurable NL7SZ58DFT2GOSCT-ND
Configurable Multiple Function Configurable 1 Circuit 3 Input SC-88/SC70-6/SOT-363

Configurable Multiple Function Configurable 1 Circuit 3 Input SC-88/SC70-6/SOT-363

Buy Now Datasheet
CMOS Logic Gate, 2-IN, Schmitt Trigger, 1-Element, SC-88 Product overview: NL7SZ58DFT2G from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Multi-Function, Configurable Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 770-NL7SZ58DFT2G can be used for catalog matching and distributor lookup.

CMOS Logic Gate, 2-IN, Schmitt Trigger, 1-Element, SC-88 Product overview: NL7SZ58DFT2G from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Multi-Function, Configurable Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 770-NL7SZ58DFT2G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Logic - Gates and Inverters - Multi - Function, Configurable - NL7SZ58DFT2G - 1083110-NL7SZ58DFT2G - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - Multi - Function, Configurable - NL7SZ58DFT2G
1083110-NL7SZ58DFT2G
Logic - Logic - Gates and Inverters - Multi - Function, Configurable - NL7SZ58DFT2G 1083110-NL7SZ58DFT2G
Manufacturer: ON Semiconductor Win Source Part Number: 1083110-NL7SZ58DFT2G Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Logic Type: Configurable Multiple Function Number of Inputs: 3 Schmitt Trigger Input: Yes Output Type: Single-Ended Current - Output High, Low: 32mA, 32mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: SC-88/SC70-6/SOT-363 Supply Voltage - Operating: 1.65 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Sufficient

Manufacturer: ON Semiconductor
Win Source Part Number: 1083110-NL7SZ58DFT2G
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Logic Type: Configurable Multiple Function
Number of Inputs: 3
Schmitt Trigger Input: Yes
Output Type: Single-Ended
Current - Output High, Low: 32mA, 32mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: SC-88/SC70-6/SOT-363
Supply Voltage - Operating: 1.65 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Gates and Inverters - Multi-Function, Configurable - NL7SZ58DFT2G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters - Multi-Function, Configurable
NL7SZ58DFT2G
Gates and Inverters - Multi-Function, Configurable NL7SZ58DFT2G
Configurable Multiple Function Configurable 1 Circuit 3 Input SC-88/SC70-6/SOT-363

Configurable Multiple Function Configurable 1 Circuit 3 Input SC-88/SC70-6/SOT-363

Buy Now Datasheet
Gates and Inverters - Multi-Function, Configurable - NL7SZ58DFT2G - ODG (Origin Data Global)
Shenzhen, China
Gates and Inverters - Multi-Function, Configurable
NL7SZ58DFT2G
Gates and Inverters - Multi-Function, Configurable NL7SZ58DFT2G
IC GATE MULTIFUNCT CONF SC-88

IC GATE MULTIFUNCT CONF SC-88

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Logic Gates
NL7SZ58DFT2G
Logic Gates NL7SZ58DFT2G
Logic Gates FLEXIBLE CHOICE LOGIC IVT

Logic Gates FLEXIBLE CHOICE LOGIC IVT

Buy Now Datasheet
Multifunction Gate, Single, 3 I/p, Sc-88; No. Of Inputs Onsemi - 13AC6191 - Newark, An Avnet Company
Chicago, IL, United States
Multifunction Gate, Single, 3 I/p, Sc-88; No. Of Inputs Onsemi
13AC6191
Multifunction Gate, Single, 3 I/p, Sc-88; No. Of Inputs Onsemi 13AC6191
MULTIFUNCTION GATE, SINGLE, 3 I/P, SC-88; No. of Inputs:3Inputs; No. of Pins:6Pins; Logic Case Style:SC-88; Product Range:-; Logic IC Family:7SZ; Supply Voltage Min:1.65V; Supply Voltage Max:5.5V; Output Current:- RoHS Compliant: Yes

MULTIFUNCTION GATE, SINGLE, 3 I/P, SC-88; No. of Inputs:3Inputs; No. of Pins:6Pins; Logic Case Style:SC-88; Product Range:-; Logic IC Family:7SZ; Supply Voltage Min:1.65V; Supply Voltage Max:5.5V; Output Current:- RoHS Compliant: Yes

Supplier's Site Datasheet
Ic, Multi Function Gate, 3I/p, Sc-88-6, Full Reel; No. Of Inputs Onsemi - 75M5188 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Multi Function Gate, 3I/p, Sc-88-6, Full Reel; No. Of Inputs Onsemi
75M5188
Ic, Multi Function Gate, 3I/p, Sc-88-6, Full Reel; No. Of Inputs Onsemi 75M5188
IC, MULTI FUNCTION GATE, 3I/P, SC-88-6, FULL REEL; No. of Inputs:3Inputs; No. of Pins:6Pins; Logic Case Style:SC-88; Product Range:-; Logic IC Family:7SZ; Supply Voltage Min:1.65V; Supply Voltage Max:5.5V; Output Current:32mA; MSL:- RoHS Compliant: Yes

IC, MULTI FUNCTION GATE, 3I/P, SC-88-6, FULL REEL; No. of Inputs:3Inputs; No. of Pins:6Pins; Logic Case Style:SC-88; Product Range:-; Logic IC Family:7SZ; Supply Voltage Min:1.65V; Supply Voltage Max:5.5V; Output Current:32mA; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable - NL7SZ58DFT2G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable
NL7SZ58DFT2G
Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable NL7SZ58DFT2G
IC GATE MULTIFUNCT CONF SC-88

IC GATE MULTIFUNCT CONF SC-88

Supplier's Site
Logic - Gates and Inverters - Multi-Function, Configurable - NL7SZ58DFT2G - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters - Multi-Function, Configurable
NL7SZ58DFT2G
Logic - Gates and Inverters - Multi-Function, Configurable NL7SZ58DFT2G
IC GATE MULTIFUNCT CONF SC-88

IC GATE MULTIFUNCT CONF SC-88

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. ODG (Origin Data Global) VAST STOCK CO., LIMITED Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number NL7SZ58DFT2GOSTR-ND 770-NL7SZ58DFT2G 1083110-NL7SZ58DFT2G NL7SZ58DFT2G NL7SZ58DFT2G NL7SZ58DFT2G 13AC6191 75M5188 NL7SZ58DFT2G NL7SZ58DFT2G
Product Name Gates and Inverters - Multi-Function, Configurable Logic IC Logic - Logic - Gates and Inverters - Multi - Function, Configurable - NL7SZ58DFT2G Gates and Inverters - Multi-Function, Configurable Gates and Inverters - Multi-Function, Configurable Logic Gates Multifunction Gate, Single, 3 I/p, Sc-88; No. Of Inputs Onsemi Ic, Multi Function Gate, 3I/p, Sc-88-6, Full Reel; No. Of Inputs Onsemi Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable Logic - Gates and Inverters - Multi-Function, Configurable
Gate Type Configurable Multiple Function Multi Function NOT; Configurable Multiple Function Configurable Multiple Function Configurable Multiple Function NOT
Supply Voltage 1.65V ~ 5.5V 5.5V 1.65 V ~ 5.5 V 1.65V ~ 5.5V 1.65V ~ 5.5V 5.5V 5.5V
Output Type Single-Ended Single-Ended Single-Ended Single-Ended Single-Ended
Inputs 3 3 3 3 3 3 3 3
Features Schmitt Trigger
Unlock Full Specs
to access all available technical data

Similar Products

SN54HC132-SP Quadruple Positive-NAND Gates With Schmitt-trigger Inputs - 5962-8984502VDA - Texas Instruments
Specs
Gate Type NAND
Logic Family HC
Features Schmitt Trigger
View Details
Logic Gates - 2222701 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type Buffer/Driver; Buffer
Logic Family Buffer
Inputs 1
View Details
Gates and Inverters - 1727-2765-ND - DigiKey
Specs
Gate Type NOT
Supply Voltage 4.5V ~ 5.5V
Inputs 1
View Details
3 suppliers
8-Channel Transceiver - AF54RHC245ELT/BLT/ALT - Micross Components, Inc.
Specs
Pin Count 20
IC Package Type TSSOP; Other; TSSOP
View Details