onsemi 5.5V Logic IC NL7SZ57DFT2G

Description
CMOS Schmitt Trigger Logic IC, SC-88, 1.65-5.5V Product overview: NL7SZ57DFT2G from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, Multi-Function, Configurable Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 770-NL7SZ57DFT2G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CMOS Schmitt Trigger Logic IC, SC-88, 1.65-5.5V Product overview: NL7SZ57DFT2G from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, Multi-Function, Configurable Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 770-NL7SZ57DFT2G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
5.5V Logic IC
770-NL7SZ57DFT2G
5.5V Logic IC 770-NL7SZ57DFT2G
CMOS Schmitt Trigger Logic IC, SC-88, 1.65-5.5V Product overview: NL7SZ57DFT2G from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, Multi-Function, Configurable Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 770-NL7SZ57DFT2G can be used for catalog matching and distributor lookup.

CMOS Schmitt Trigger Logic IC, SC-88, 1.65-5.5V Product overview: NL7SZ57DFT2G from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, Multi-Function, Configurable Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 770-NL7SZ57DFT2G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Gates and Inverters - Multi-Function, Configurable - NL7SZ57DFT2GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters - Multi-Function, Configurable
NL7SZ57DFT2GOSTR-ND
Gates and Inverters - Multi-Function, Configurable NL7SZ57DFT2GOSTR-ND
Configurable Multiple Function Configurable 1 Circuit 3 Input SC-88/SC70-6/SOT-363

Configurable Multiple Function Configurable 1 Circuit 3 Input SC-88/SC70-6/SOT-363

Buy Now Datasheet
Gates and Inverters - Multi-Function, Configurable - NL7SZ57DFT2GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters - Multi-Function, Configurable
NL7SZ57DFT2GOSCT-ND
Gates and Inverters - Multi-Function, Configurable NL7SZ57DFT2GOSCT-ND
Configurable Multiple Function Configurable 1 Circuit 3 Input SC-88/SC70-6/SOT-363

Configurable Multiple Function Configurable 1 Circuit 3 Input SC-88/SC70-6/SOT-363

Buy Now Datasheet
Gates and Inverters - Multi-Function, Configurable - NL7SZ57DFT2GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters - Multi-Function, Configurable
NL7SZ57DFT2GOSDKR-ND
Gates and Inverters - Multi-Function, Configurable NL7SZ57DFT2GOSDKR-ND
Configurable Multiple Function Configurable 1 Circuit 3 Input SC-88/SC70-6/SOT-363

Configurable Multiple Function Configurable 1 Circuit 3 Input SC-88/SC70-6/SOT-363

Buy Now Datasheet
Logic - Logic - Gates and Inverters - Multi - Function, Configurable - NL7SZ57DFT2G - 025471-NL7SZ57DFT2G - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - Multi - Function, Configurable - NL7SZ57DFT2G
025471-NL7SZ57DFT2G
Logic - Logic - Gates and Inverters - Multi - Function, Configurable - NL7SZ57DFT2G 025471-NL7SZ57DFT2G
Manufacturer: ON Semiconductor Win Source Part Number: 025471-NL7SZ57DFT2G Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Logic Type: Configurable Multiple Function Number of Inputs: 3 Schmitt Trigger Input: Yes Output Type: Single-Ended Current - Output High, Low: 32mA, 32mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: SC-88/SC70-6/SOT-363 Supply Voltage - Operating: 1.65 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Sufficient

Manufacturer: ON Semiconductor
Win Source Part Number: 025471-NL7SZ57DFT2G
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Logic Type: Configurable Multiple Function
Number of Inputs: 3
Schmitt Trigger Input: Yes
Output Type: Single-Ended
Current - Output High, Low: 32mA, 32mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: SC-88/SC70-6/SOT-363
Supply Voltage - Operating: 1.65 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Multifunction Logic, Single, 3 I/p, Sc88; Logic Family / Base Number Onsemi - 42Y0896 - Newark, An Avnet Company
Chicago, IL, United States
Multifunction Logic, Single, 3 I/p, Sc88; Logic Family / Base Number Onsemi
42Y0896
Multifunction Logic, Single, 3 I/p, Sc88; Logic Family / Base Number Onsemi 42Y0896
MULTIFUNCTION LOGIC, SINGLE, 3 I/P, SC88; Logic Family / Base Number:-; Logic Type:Multi-Function Logic Gate; Output Current:-; No. of Inputs:3; Supply Voltage Min:1.65V; Supply Voltage Max:5.5V; Logic Case Style:SC-88; No. of RoHS Compliant: Yes

MULTIFUNCTION LOGIC, SINGLE, 3 I/P, SC88; Logic Family / Base Number:-; Logic Type:Multi-Function Logic Gate; Output Current:-; No. of Inputs:3; Supply Voltage Min:1.65V; Supply Voltage Max:5.5V; Logic Case Style:SC-88; No. of RoHS Compliant: Yes

Supplier's Site Datasheet
Multi Function Gate, 3I/p, Sc-88-6, Full Reel; Logic Function Onsemi - 75M5187 - Newark, An Avnet Company
Chicago, IL, United States
Multi Function Gate, 3I/p, Sc-88-6, Full Reel; Logic Function Onsemi
75M5187
Multi Function Gate, 3I/p, Sc-88-6, Full Reel; Logic Function Onsemi 75M5187
MULTI FUNCTION GATE, 3I/P, SC-88-6, FULL REEL; Logic Function:Configurabl e Multiple Function Gate; No. of Elements:Single; No. of Inputs:3Inputs; No. of Pins:6Pins; Logic Case Style:SC-88; Product Range:7SZ57; Logic IC Family:7SZ RoHS Compliant: Yes

MULTI FUNCTION GATE, 3I/P, SC-88-6, FULL REEL; Logic Function:Configurable Multiple Function Gate; No. of Elements:Single; No. of Inputs:3Inputs; No. of Pins:6Pins; Logic Case Style:SC-88; Product Range:7SZ57; Logic IC Family:7SZ RoHS Compliant: Yes

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable - NL7SZ57DFT2G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable
NL7SZ57DFT2G
Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable NL7SZ57DFT2G
IC GATE MULTIFUNCT CONF SC-88

IC GATE MULTIFUNCT CONF SC-88

Supplier's Site
Sheung Wan, Hong Kong
Logic Gates
NL7SZ57DFT2G
Logic Gates NL7SZ57DFT2G
Logic Gates FLEXIBLE CHOICE LOGIC

Logic Gates FLEXIBLE CHOICE LOGIC

Buy Now Datasheet
Gates and Inverters - Multi-Function, Configurable - NL7SZ57DFT2G - ODG (Origin Data Global)
Shenzhen, China
Gates and Inverters - Multi-Function, Configurable
NL7SZ57DFT2G
Gates and Inverters - Multi-Function, Configurable NL7SZ57DFT2G
IC GATE MULTIFUNCT CONF SC-88

IC GATE MULTIFUNCT CONF SC-88

Supplier's Site Datasheet
Logic - Gates and Inverters - Multi-Function, Configurable - NL7SZ57DFT2G - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters - Multi-Function, Configurable
NL7SZ57DFT2G
Logic - Gates and Inverters - Multi-Function, Configurable NL7SZ57DFT2G
IC GATE MULTIFUNCT CONF SC-88

IC GATE MULTIFUNCT CONF SC-88

Supplier's Site Datasheet
Gates and Inverters - Multi-Function, Configurable - NL7SZ57DFT2G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters - Multi-Function, Configurable
NL7SZ57DFT2G
Gates and Inverters - Multi-Function, Configurable NL7SZ57DFT2G
Configurable Multiple Function Configurable 1 Circuit 3 Input SC-88/SC70-6/SOT-363

Configurable Multiple Function Configurable 1 Circuit 3 Input SC-88/SC70-6/SOT-363

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED ODG (Origin Data Global) Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number 770-NL7SZ57DFT2G NL7SZ57DFT2GOSTR-ND 025471-NL7SZ57DFT2G 42Y0896 75M5187 NL7SZ57DFT2G NL7SZ57DFT2G NL7SZ57DFT2G NL7SZ57DFT2G NL7SZ57DFT2G
Product Name 5.5V Logic IC Gates and Inverters - Multi-Function, Configurable Logic - Logic - Gates and Inverters - Multi - Function, Configurable - NL7SZ57DFT2G Multifunction Logic, Single, 3 I/p, Sc88; Logic Family / Base Number Onsemi Multi Function Gate, 3I/p, Sc-88-6, Full Reel; Logic Function Onsemi Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable Logic Gates Gates and Inverters - Multi-Function, Configurable Logic - Gates and Inverters - Multi-Function, Configurable Gates and Inverters - Multi-Function, Configurable
Gate Type Multi Function Configurable Multiple Function NOT; Configurable Multiple Function Multi-Function Logic Gate Configurable Multiple Function NOT Configurable Multiple Function
Supply Voltage 5.5V 1.65V ~ 5.5V 1.65 V ~ 5.5 V 5.5V 1.65V ~ 5.5V 1.65V ~ 5.5V
Inputs 3 3 3 3 3 3 3 3
Propagation Delay 6.3 ns
Operating Temperature -55 C (-67 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Quad 2-Input NOR - AF54RHC02ELT/BLT/ALT - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type TSSOP; Other; TSSOP
View Details
Logic - Gates and Inverters - 54ALS00AW/883 - Lingto Electronic Limited
Specs
Gate Type NOT; NAND
View Details
Logic Gates - 7989102 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type XOR; Xor
Supply Voltage 5.5 v
Logic Family Xor
View Details