NL7SZ57 - Configurable Multifunction Gate (9 Selectable Functions)
IC MF/CFG 1-CIR 3-IN SC-74
Configurable Multiple Function Configurable 1 Circuit 3 Input SC-74
IC MF/CFG 1-CIR 3-IN SC-74
Manufacturer: onsemi
Category: Integrated Circuits (ICs) -Logic -Gates and Inverters - Multi-Function, Configurable
Series: 7SZ
Package: Tape & Reel (TR)
Product Status: Obsolete
Logic Type: Configurable Multiple Function
Number of Circuits: 1
Current - Output High, Low: 32mA, 32mA
Voltage - Supply: 1.65V ~ 5.5V
Operating Temperature: -55°C ~ 125°C
IC GATE MULTIFUNCTION SC74-6 Product overview: NL7SZ57DBVT1G from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Multi-Function, Configurable Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 770-NL7SZ57DBVT1G can be used for catalog matching and distributor lookup.
IC GATE MULTIFUNCTION SC74-6
CONF MULTIPLE FUNC GATE, 3 I/P, 125DEG C; Logic Function:Configurabl
Configurable Multiple Function Configurable 1 Circuit 3 Input SC-74
IC GATE MULTIFUNCTION SC74-6
| Rochester Electronics | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | NL7SZ57DBVT1G | 488-NL7SZ57DBVT1GDKR-ND | 770-NL7SZ57DBVT1G | NL7SZ57DBVT1G | 91AH8332 | NL7SZ57DBVT1G | NL7SZ57DBVT1G | |
| Product Name | Gates and Inverters - Multi-Function, Configurable | Integrated Circuits (ICs) -Logic -Gates and Inverters - Multi-Function, Configurable | Logic IC | Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable | Conf Multiple Func Gate, 3 I/p, 125Deg C; Logic Function Onsemi | Gates and Inverters - Multi-Function, Configurable | Logic - Gates and Inverters - Multi-Function, Configurable | |
| IC Package Type | Other; SC-74-CPR | Other; SC-74, SOT-457 | Other; Tape & Reel (TR) | Other; SC-74 | Other; SC-74, SOT-457 | |||
| Gate Type | Configurable Multiple Function | NOT; Configurable Multiple Function | Multi Function | Configurable Multiple Function | NOT | |||
| Supply Voltage | 1.65V ~ 5.5V | 1.65V ~ 5.5V | 1.65V ~ 5.5V | 1.65V ~ 5.5V | ||||
| Output Type | Single-Ended | Single-Ended | Single-Ended | |||||
| Inputs | 3 | 3 | 3 | 3 | 3 |