onsemi 5.5V Analog Switch and Multiplexer IC NL7SZ19MUR2G

Description
1:2 Demux/Mux, CMOS, 1.65-5.5V, 11ns, UDFN6 Product overview: NL7SZ19MUR2G from onsemi is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, 5.5V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-NL7SZ19MUR2G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
1:2 Demux/Mux, CMOS, 1.65-5.5V, 11ns, UDFN6 Product overview: NL7SZ19MUR2G from onsemi is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, 5.5V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-NL7SZ19MUR2G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
5.5V Analog Switch and Multiplexer IC
743-NL7SZ19MUR2G
5.5V Analog Switch and Multiplexer IC 743-NL7SZ19MUR2G
1:2 Demux/Mux, CMOS, 1.65-5.5V, 11ns, UDFN6 Product overview: NL7SZ19MUR2G from onsemi is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, 5.5V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-NL7SZ19MUR2G can be used for catalog matching and distributor lookup.

1:2 Demux/Mux, CMOS, 1.65-5.5V, 11ns, UDFN6 Product overview: NL7SZ19MUR2G from onsemi is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, 5.5V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-NL7SZ19MUR2G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Signal Switches, Multiplexers, Decoders - NL7SZ19MUR2G - Lingto Electronic Limited
Shenzhen, China
Logic - Signal Switches, Multiplexers, Decoders
NL7SZ19MUR2G
Logic - Signal Switches, Multiplexers, Decoders NL7SZ19MUR2G
IC DECODER/DEMUX 1X1:2 6UDFN

IC DECODER/DEMUX 1X1:2 6UDFN

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited
Product Category IC Analog Multiplexers IC Analog Multiplexers
Product Number 743-NL7SZ19MUR2G NL7SZ19MUR2G
Product Name 5.5V Analog Switch and Multiplexer IC Logic - Signal Switches, Multiplexers, Decoders
Standards and Certifications RoHS
Supply Voltage (VS) 1.65 to 5.5 volts
Power Dissipation 180 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

Band 1/3 BAW Multiplexer - QPQ1031Q - Qorvo
Specs
Standards and Certifications RoHS
Bandwidth 60 MHz
Package Type 6 pin leadless SMT package
View Details
Multiplexer & Demultiplexer ICs - 1916806 - RS Components, Ltd.
Specs
Configuration Quad SPDT
Package Type DIP; PDIP; Pdip
Number of Pins 20
View Details
Logic - Signal Switches, Multiplexers, Decoders - 74ACT157SCX - Lingto Electronic Limited
Specs
Configuration 4 x 2:1
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Analog Switches, Multiplexers, Demultiplexers - 74AHC1G66GW,165-ND - DigiKey
Specs
Configuration 1:1
Normal Condition Normally Open (NO)
Supply Voltage (VS) 2 to 5.5 volts
View Details
3 suppliers