onsemi Signal Switches, Multiplexers, Decoders NL7SZ19DFT2G

Description
Decoder/Demultiplexe r 1 x 1:2 SC-88/SC70-6/SOT-363
Request a Quote Datasheet
Description
Decoder/Demultiplexe r 1 x 1:2 SC-88/SC70-6/SOT-363
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Signal Switches, Multiplexers, Decoders - 488-NL7SZ19DFT2GTR-ND - DigiKey
Thief River Falls, MN, United States
Signal Switches, Multiplexers, Decoders
488-NL7SZ19DFT2GTR-ND
Signal Switches, Multiplexers, Decoders 488-NL7SZ19DFT2GTR-ND
Decoder/Demultiplexe r 1 x 1:2 SC-88/SC70-6/SOT-363

Decoder/Demultiplexer 1 x 1:2 SC-88/SC70-6/SOT-363

Buy Now Datasheet
Signal Switches, Multiplexers, Decoders - 488-NL7SZ19DFT2GDKR-ND - DigiKey
Thief River Falls, MN, United States
Signal Switches, Multiplexers, Decoders
488-NL7SZ19DFT2GDKR-ND
Signal Switches, Multiplexers, Decoders 488-NL7SZ19DFT2GDKR-ND
Decoder/Demultiplexe r 1 x 1:2 SC-88/SC70-6/SOT-363

Decoder/Demultiplexer 1 x 1:2 SC-88/SC70-6/SOT-363

Buy Now Datasheet
Signal Switches, Multiplexers, Decoders - 488-NL7SZ19DFT2GCT-ND - DigiKey
Thief River Falls, MN, United States
Signal Switches, Multiplexers, Decoders
488-NL7SZ19DFT2GCT-ND
Signal Switches, Multiplexers, Decoders 488-NL7SZ19DFT2GCT-ND
Decoder/Demultiplexe r 1 x 1:2 SC-88/SC70-6/SOT-363

Decoder/Demultiplexer 1 x 1:2 SC-88/SC70-6/SOT-363

Buy Now Datasheet
Logic - Logic - Signal Switches, Multiplexers, Decoders - NL7SZ19DFT2G - 096866-NL7SZ19DFT2G - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Signal Switches, Multiplexers, Decoders - NL7SZ19DFT2G
096866-NL7SZ19DFT2G
Logic - Logic - Signal Switches, Multiplexers, Decoders - NL7SZ19DFT2G 096866-NL7SZ19DFT2G
Manufacturer: ON Semiconductor Win Source Part Number: 096866-NL7SZ19DFT2G Packaging: Reel - TR Type: Decoder/Demultiplexe r Mounting: SMD (SMT) Current - Output High, Low: 32mA, 32mA Independent Circuits: 1 Voltage Supply Source: Single Supply Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: SC-88/SC70-6/SOT-363 Supply Voltage - Operating: 1.65 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Sufficient Application Field: Used in Industrial

Manufacturer: ON Semiconductor
Win Source Part Number: 096866-NL7SZ19DFT2G
Packaging: Reel - TR
Type: Decoder/Demultiplexer
Mounting: SMD (SMT)
Current - Output High, Low: 32mA, 32mA
Independent Circuits: 1
Voltage Supply Source: Single Supply
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: SC-88/SC70-6/SOT-363
Supply Voltage - Operating: 1.65 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Industrial

Buy Now Datasheet
Singapore, Singapore
5.5V Analog Switch and Multiplexer IC
743-NL7SZ19DFT2G
5.5V Analog Switch and Multiplexer IC 743-NL7SZ19DFT2G
1:2 CMOS Mux/Demux, 1.65-5.5V, 11ns, SC-88 Product overview: NL7SZ19DFT2G from onsemi is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, 5.5V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-NL7SZ19DFT2G can be used for catalog matching and distributor lookup.

1:2 CMOS Mux/Demux, 1.65-5.5V, 11ns, SC-88 Product overview: NL7SZ19DFT2G from onsemi is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, 5.5V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-NL7SZ19DFT2G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Signal Switches, Multiplexers, Decoders - NL7SZ19DFT2G - Lingto Electronic Limited
Shenzhen, China
Logic - Signal Switches, Multiplexers, Decoders
NL7SZ19DFT2G
Logic - Signal Switches, Multiplexers, Decoders NL7SZ19DFT2G
IC DECODER/DEMUX 1 X 1:2 SC88

IC DECODER/DEMUX 1 X 1:2 SC88

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number 488-NL7SZ19DFT2GTR-ND 096866-NL7SZ19DFT2G 743-NL7SZ19DFT2G NL7SZ19DFT2G
Product Name Signal Switches, Multiplexers, Decoders Logic - Logic - Signal Switches, Multiplexers, Decoders - NL7SZ19DFT2G 5.5V Analog Switch and Multiplexer IC Logic - Signal Switches, Multiplexers, Decoders
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F)
Package Type SOT; TSSOP; 6-TSSOP, SC-88, SOT-363 SOT; SC-88/SC70-6/SOT-363 Tape and Reel
Number of Pins 6
Applications Industrial
Unlock Full Specs
to access all available technical data