onsemi Logic - Logic - Signal Switches, Multiplexers, Decoders - NL7SZ18MUR2G NL7SZ18MUR2G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 115259-NL7SZ18MUR2G Packaging: Reel - TR Type: Demultiplexer Mounting: SMD (SMT) Current - Output High, Low: 32mA, 32mA Independent Circuits: 1 Voltage Supply Source: Single Supply Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 6-UDFN (1.2x1) Supply Voltage - Operating: 1.65 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 115259-NL7SZ18MUR2G Packaging: Reel - TR Type: Demultiplexer Mounting: SMD (SMT) Current - Output High, Low: 32mA, 32mA Independent Circuits: 1 Voltage Supply Source: Single Supply Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 6-UDFN (1.2x1) Supply Voltage - Operating: 1.65 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Signal Switches, Multiplexers, Decoders - NL7SZ18MUR2G - 115259-NL7SZ18MUR2G - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Signal Switches, Multiplexers, Decoders - NL7SZ18MUR2G
115259-NL7SZ18MUR2G
Logic - Logic - Signal Switches, Multiplexers, Decoders - NL7SZ18MUR2G 115259-NL7SZ18MUR2G
Manufacturer: ON Semiconductor Win Source Part Number: 115259-NL7SZ18MUR2G Packaging: Reel - TR Type: Demultiplexer Mounting: SMD (SMT) Current - Output High, Low: 32mA, 32mA Independent Circuits: 1 Voltage Supply Source: Single Supply Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 6-UDFN (1.2x1) Supply Voltage - Operating: 1.65 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 115259-NL7SZ18MUR2G
Packaging: Reel - TR
Type: Demultiplexer
Mounting: SMD (SMT)
Current - Output High, Low: 32mA, 32mA
Independent Circuits: 1
Voltage Supply Source: Single Supply
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 6-UDFN (1.2x1)
Supply Voltage - Operating: 1.65 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
5.5V Analog Switch and Multiplexer IC
743-NL7SZ18MUR2G
5.5V Analog Switch and Multiplexer IC 743-NL7SZ18MUR2G
1:2 Demultiplexer, 3-State, CMOS, 1.65-5.5V, UDFN6 Product overview: NL7SZ18MUR2G from onsemi is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, 5.5V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-NL7SZ18MUR2G can be used for catalog matching and distributor lookup.

1:2 Demultiplexer, 3-State, CMOS, 1.65-5.5V, UDFN6 Product overview: NL7SZ18MUR2G from onsemi is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, 5.5V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-NL7SZ18MUR2G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Signal Switches, Multiplexers, Decoders - NL7SZ18MUR2G - Lingto Electronic Limited
Shenzhen, China
Logic - Signal Switches, Multiplexers, Decoders
NL7SZ18MUR2G
Logic - Signal Switches, Multiplexers, Decoders NL7SZ18MUR2G
NSEBTHAI MUX TRI STATE

NSEBTHAI MUX TRI STATE

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number 115259-NL7SZ18MUR2G 743-NL7SZ18MUR2G NL7SZ18MUR2G
Product Name Logic - Logic - Signal Switches, Multiplexers, Decoders - NL7SZ18MUR2G 5.5V Analog Switch and Multiplexer IC Logic - Signal Switches, Multiplexers, Decoders
Supply Voltage (VS) 1.65 to 5.5 volts 1.65 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Band 1/3 Multiplexer - QM25032 - Qorvo
Specs
Bandwidth 60 MHz
Package Type SMT
Number of Pins 5
View Details
Multiplexer & Demultiplexer ICs - 1905474 - RS Components, Ltd.
Specs
Configuration SPDT
Package Type So
Number of Pins 16
View Details
Signal Switches, Multiplexers, Decoders - 74AUP1G18GF,132-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type 6-XFDFN
Number of Pins 6
View Details
4 suppliers