1:2 Demultiplexer, 3-State, CMOS, SC-88, 5.5V Product overview: NL7SZ18DFT2G from onsemi is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, 5.5V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-NL7SZ18DFT2G can be used for catalog matching and distributor lookup.
Demultiplexer 1 x 1:2 SC-88/SC70-6/SOT-363
Demultiplexer 1 x 1:2 SC-88/SC70-6/SOT-363
Demultiplexer 1 x 1:2 SC-88/SC70-6/SOT-363
Manufacturer: ON Semiconductor
Win Source Part Number: 099552-NL7SZ18DFT2G
Packaging: Reel - TR
Type: Demultiplexer
Mounting: SMD (SMT)
Current - Output High, Low: 32mA, 32mA
Independent Circuits: 1
Voltage Supply Source: Single Supply
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: SC-88/SC70-6/SOT-363
Supply Voltage - Operating: 1.65 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Sufficient
IC DEMUX 1 X 1:2 SC88/SC70-6
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | 743-NL7SZ18DFT2G | NL7SZ18DFT2GOSCT-ND | 099552-NL7SZ18DFT2G | NL7SZ18DFT2G |
| Product Name | 5.5V Analog Switch and Multiplexer IC | Signal Switches, Multiplexers, Decoders | Logic - Logic - Signal Switches, Multiplexers, Decoders - NL7SZ18DFT2G | Logic - Signal Switches, Multiplexers, Decoders |
| Standards and Certifications | RoHS | |||
| Supply Voltage (VS) | 1.65 to 5.5 volts | 1.65 to 5.5 volts | ||
| Operating Temperature | -40 C (-40 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |