The NL3HS3124AMNTWG is a 2-channel, 2-to-1 differential multiplexer/demultip
3.3 V, 2 Channel, 2:1 Differential Mux/Demux, 3000-REEL Product overview: NL3HS3124AMNTWG from onsemi is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 3.3 V. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches - Special Purpose ICs, electronic component, datasheet, replacement part, Dual, 3.3 V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 780-NL3HS3124AMNTWG can be used for catalog matching and distributor lookup.
Switch IC Channel
DisplayPort, PCIe, USB Switch IC 2 Channel 20-QFN (2.5x4.5)
Switch IC Channel
ANALOGUE MUX/DEMUX, 2:1, -40 TO 85DEG C; Multiplexer Configuration:2:1; No. of Circuits:4Circuits; On State Resistance Max:6ohm; Supply Voltage Range:3V to 3.6V; Analogue Multiplexer Case:QFN; No. of Pins:20Pins; Product Range:- RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | 780-NL3HS3124AMNTWG | 488-NL3HS3124AMNTWGTR-ND | NL3HS3124AMNTWG | NL3HS3124AMNTWG | 91AH8330 |
| Product Name | Dual 3.3 V Analog Switch and Multiplexer IC | Analog Switches - Special Purpose | Analog Switches - Special Purpose | Analog Switches - Special Purpose | Analogue Mux/demux, 2 Onsemi |
| Supply Voltage (VS) | 3 to ? volts | 3 to 3.6 volts | 3 to 3.6 volts | ||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Configuration | 2x1 | ||||
| Features | Serial Input; Bilateral | ||||
| Ron | 6 ohms | 6 ohms | 6 ohms |