Manufacturer: ON Semiconductor
Win Source Part Number: 025448-NL37WZ16USG
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Buffer, Non-Inverting
Output Type: Push-Pull
Current - Output High, Low: 32mA, 32mA
Number of Elements: 3
Number of Bits per Element: 1
Family Name: NL37WZ16
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: US8
Supply Voltage - Operating: 1.65 V to 5.5 V
Alternative Parts (Cross-Reference): NLV37WZ16USG; SN74LVC3G34YEAR; SN74LVC3G34YZAR;
Introduction Date: December 07, 2001
ECCN: EAR99
Country of Origin: Malaysia, Thailand
Estimated EOL Date: 2025
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance
Buffer, Non-Inverting 3 Element 1 Bit per Element Push-Pull Output US8
Buffer, Non-Inverting 3 Element 1 Bit per Element Push-Pull Output US8
Buffer, Non-Inverting 3 Element 1 Bit per Element Push-Pull Output US8
IC BUFFER NON-INVERT 5.5V US8
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Buffer Amplifiers | Buffer Amplifiers | Amplifier and Comparator Chips |
| Product Number | 025448-NL37WZ16USG | NL37WZ16USGOSDKR-ND | NL37WZ16USG |
| Product Name | Logic - Logic - Buffers, Drivers, Receivers, Transceivers - NL37WZ16USG | Buffers, Drivers, Receivers, Transceivers | Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers |
| Supply Voltage (VS) | 1.65 to 5.5 volts | 1.65 to 5.5 volts |