Inverter IC 3 Channel Schmitt Trigger US8
Inverter IC 3 Channel Schmitt Trigger US8
Inverter IC 3 Channel Schmitt Trigger US8
Manufacturer: ON Semiconductor
Win Source Part Number: 025447-NL37WZ14USG
Packaging: Reel - TR
Features: Schmitt Trigger
Number of Circuits: 3
Mounting: SMD (SMT)
Logic Type: Inverter
Number of Inputs: 3
Current - Output High, Low: 32mA, 32mA
Max Propagation Delay @ V, Max CL: 4.9ns @ 5V, 50pF
Current - Quiescent (Max): 1μA
Logic Level - Low: 0.4 V to 1.2 V
Logic Level - High: 1.8 V to 3.6 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: US8
Dimension: 8-VFSOP (0.091", 2.30mm Width)
Supply Voltage - Operating: 1.65 V to 5.5 V
Alternative Parts (Cross-Reference): 74V2T14STR; NL37WZ14US; NL37WZ14USG; 74V2T14CTR;
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance
3-Element CMOS Schmitt Trigger Inverter IC, 5.5V, 8-Pin Product overview: NL37WZ14USG from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-NL37WZ14USG can be used for catalog matching and distributor lookup.
Inverter IC 3 Channel Schmitt Trigger US8
TRIPLE INVERTER, US8; Logic Function:Inverter; No. of Elements:Triple; No. of Inputs:1Inputs; No. of Pins:8Pins; Logic Case Style:US8; Product Range:37WZ14; Logic IC Family:37WZ; Supply Voltage Min:1.65V; Supply Voltage Max:5.5V RoHS Compliant: Yes
IC INVERTER SCHMITT 3CH 3-IN US8
IC INVERT SCHMITT 3CH 3-INP US8
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Newark, An Avnet Company | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | NL37WZ14USGOSTR-ND | 025447-NL37WZ14USG | 705-NL37WZ14USG | NL37WZ14USG | 83H7749 | NL37WZ14USG | NL37WZ14USG |
| Product Name | Gates and Inverters | Logic - Logic - Gates and Inverters - NL37WZ14USG | 5.5V Logic IC | Gates and Inverters | Triple Inverter, Us8; Logic Function Onsemi | Logic - Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters |
| Gate Type | NOT | NOT; Inverter | NOT; Inverter, Buffer, Schmitt Trigger | NOT; Inverter | NOT | NOT | |
| Supply Voltage | 1.65V ~ 5.5V | 1.65 V ~ 5.5 V | 5.5V | 1.65V ~ 5.5V | 5.5V | 1.8V ~ 3.6V (Low), 0.4V ~ 1.2V (High) | |
| Inputs | 3 | 3 | 3 | 3 | 1 | ||
| Features | Schmitt Trigger | ||||||
| Propagation Delay | 4.9 ns | 4.9 ns | 8.1 ns |