onsemi Gates and Inverters NL37WZ14US

Description
Inverter IC 3 Channel Schmitt Trigger US8
Request a Quote Datasheet
Description
Inverter IC 3 Channel Schmitt Trigger US8
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gates and Inverters - NL37WZ14USOSTR-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
NL37WZ14USOSTR-ND
Gates and Inverters NL37WZ14USOSTR-ND
Inverter IC 3 Channel Schmitt Trigger US8

Inverter IC 3 Channel Schmitt Trigger US8

Buy Now Datasheet
Singapore, Singapore
37WZ SERIES, TRIPLE 1-INPUT INVERT GATE, PDSO8, US-8 Product overview: NL37WZ14US from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-NL37WZ14US can be used for catalog matching and distributor lookup.

37WZ SERIES, TRIPLE 1-INPUT INVERT GATE, PDSO8, US-8 Product overview: NL37WZ14US from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-NL37WZ14US can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Logic - Gates and Inverters - NL37WZ14US - 1231573-NL37WZ14US - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - NL37WZ14US
1231573-NL37WZ14US
Logic - Logic - Gates and Inverters - NL37WZ14US 1231573-NL37WZ14US
Manufacturer: ON Semiconductor Win Source Part Number: 1231573-NL37WZ14US Manufacturer Homepage: www.onsemi.com RoHS State: Request Verification Alternative Parts (Cross-Reference): SN74LVC3G14DCUTG4; TC7WZ14FK; TC7WZ14FK(T5L,PP,F; Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 1231573-NL37WZ14US
Manufacturer Homepage: www.onsemi.com
RoHS State: Request Verification
Alternative Parts (Cross-Reference): SN74LVC3G14DCUTG4; TC7WZ14FK; TC7WZ14FK(T5L,PP,F;
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance

Buy Now
Integrated Circuits (ICs) - Logic - Gates and Inverters - NL37WZ14US - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
NL37WZ14US
Integrated Circuits (ICs) - Logic - Gates and Inverters NL37WZ14US
IC INVERT SCHMITT 3CH 3-INP US8

IC INVERT SCHMITT 3CH 3-INP US8

Supplier's Site
Gates and Inverters - NL37WZ14US - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
NL37WZ14US
Gates and Inverters NL37WZ14US
Inverter IC 3 Channel Schmitt Trigger US8

Inverter IC 3 Channel Schmitt Trigger US8

Buy Now Datasheet
Logic - Gates and Inverters - NL37WZ14US - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
NL37WZ14US
Logic - Gates and Inverters NL37WZ14US
IC INVERTER SCHMITT 3CH 3-IN US8

IC INVERTER SCHMITT 3CH 3-IN US8

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number NL37WZ14USOSTR-ND 705-NL37WZ14US 1231573-NL37WZ14US NL37WZ14US NL37WZ14US NL37WZ14US
Product Name Gates and Inverters Logic IC Logic - Logic - Gates and Inverters - NL37WZ14US Integrated Circuits (ICs) - Logic - Gates and Inverters Gates and Inverters Logic - Gates and Inverters
Gate Type NOT Buffer, Inverter NOT NOT NOT; Inverter NOT
Supply Voltage 1.65V ~ 5.5V 5.5V 1.65V ~ 5.5V 1.8V ~ 3.6V (Low), 0.4V ~ 1.2V (High)
Inputs 3 3 3
Features Schmitt Trigger
Propagation Delay 4.9 ns 4.9 ns
Unlock Full Specs
to access all available technical data

Similar Products

Logic Gates - 1221516 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type AND; And
Supply Voltage 6 v
Logic Family And
View Details
8-Channel Level Translator - MYXAP54RHC804/V - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
Gates and Inverters - 5453DM - Quarktwin Technology Ltd.
Specs
Gate Type AND; OR; AND/OR/INVERT Gate
Supply Voltage 4.5V ~ 5.5V
Output Type Single-Ended
View Details