Logic Family / Base Number:-; Logic Device Type:Buffer, Inverting; Logic Case Style:US8; No. of Pins:8Pins; Supply Voltage Min:1.65V; Supply Voltage Max:5.5V; Logic IC Family:37WZ; Logic IC Base Number:-; Product Range:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Line Drivers |
| Product Number | 28AC0073 |
| Product Name | Logic Family / Base Number Onsemi |