Buffers & Line Drivers 1.65-5.5V Triple w/Open Drain
INVERTING BUFFER, US8-8, FULL REEL; Logic Family / Base Number:-; Logic Device Type:Buffer, Inverting; Logic Case Style:US8; No. of Pins:8Pins; Supply Voltage Min:1.65V; Supply Voltage Max:5.5V; Logic IC Family:37WZ; Product Range:- RoHS Compliant: Yes
| VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Line Drivers | Line Drivers |
| Product Number | NL37WZ07USG | 83H7748 |
| Product Name | Buffers & Line Drivers | Inverting Buffer, Us8-8, Full Reel; Logic Family / Base Number Onsemi |