Manufacturer: ON Semiconductor
Win Source Part Number: 025446-NL37WZ07USG
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Buffer, Non-Inverting
Output Type: Open Drain
Current - Output High, Low: -, 32mA
Number of Elements: 3
Number of Bits per Element: 1
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C (TA)
Case / Package: US8
Supply Voltage - Operating: 1.65 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
Buffer, Non-Inverting 3 Element 1 Bit per Element Open Drain Output US8
Buffer, Non-Inverting 3 Element 1 Bit per Element Open Drain Output US8
Buffer, Non-Inverting 3 Element 1 Bit per Element Open Drain Output US8
IC BUFFER NON-INVERT 5.5V US8
IC BUFFER NON-INVERT 5.5V US8
| Win Source Electronics | DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Buffer Amplifiers | Buffer Amplifiers | Amplifier and Comparator Chips | Amplifier and Comparator Chips |
| Product Number | 025446-NL37WZ07USG | NL37WZ07USGOSDKR-ND | NL37WZ07USG | NL37WZ07USG |
| Product Name | Logic - Logic - Buffers, Drivers, Receivers, Transceivers - NL37WZ07USG | Buffers, Drivers, Receivers, Transceivers | Buffers, Drivers, Receivers, Transceivers | Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers |
| Supply Voltage (VS) | 1.65 to 5.5 volts | 1.65 to 5.5 volts |