Inverter IC 3 Channel Open Drain US8
3-Ch CMOS Triple Inverter, Open Drain, 5.5V, 32mA, 3ns Product overview: NL37WZ06USG from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, 32mA. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, 32mA, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-NL37WZ06USG can be used for catalog matching and distributor lookup.
IC INVERTER OD 3CH 3-INP US8
Inverter IC 3 Channel Open Drain US8
IC, TRIPLE INVERTER, US8; Logic Function:Inverter; No. of Elements:Triple; No. of Inputs:3Inputs; No. of Pins:8Pins; Logic Case Style:US8; Product Range:37WZ06; Logic IC Family:37WZ; Supply Voltage Min:1.65V; Supply Voltage Max:5.5V RoHS Compliant: Yes
| DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 488-NL37WZ06USGTR-ND | 705-NL37WZ06USG | NL37WZ06USG | NL37WZ06USG | 83H7747 |
| Product Name | Gates and Inverters | 5.5V 32mA Logic IC | Logic - Gates and Inverters | Gates and Inverters | Ic, Triple Inverter, Us8; Logic Function Onsemi |
| Gate Type | NOT | NOT; Buffer, Inverter | NOT | NOT; Inverter | |
| Supply Voltage | 1.65V ~ 5.5V | 5.5V | 1.65V ~ 5.5V | 5.5V | |
| Output Type | Open Drain | ||||
| Inputs | 3 | 1 | 3 | 3 | |
| Propagation Delay | 3 ns | 3 ns |