onsemi Gates and Inverters NL37WZ06US

Description
Inverter IC 3 Channel Open Drain US8
Request a Quote Datasheet
Description
Inverter IC 3 Channel Open Drain US8
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gates and Inverters - NL37WZ06USOSTR-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
NL37WZ06USOSTR-ND
Gates and Inverters NL37WZ06USOSTR-ND
Inverter IC 3 Channel Open Drain US8

Inverter IC 3 Channel Open Drain US8

Buy Now Datasheet
Logic - Logic - Gates and Inverters - NL37WZ06US - 1231570-NL37WZ06US - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - NL37WZ06US
1231570-NL37WZ06US
Logic - Logic - Gates and Inverters - NL37WZ06US 1231570-NL37WZ06US
Manufacturer: ON Semiconductor Win Source Part Number: 1231570-NL37WZ06US Manufacturer Homepage: www.onsemi.com Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Sufficient

Manufacturer: ON Semiconductor
Win Source Part Number: 1231570-NL37WZ06US
Manufacturer Homepage: www.onsemi.com
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Sufficient

Buy Now
Singapore, Singapore
37WZ SERIES, TRIPLE 1-INPUT INVERT GATE, PDSO8, SOP-8 Product overview: NL37WZ06US from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-NL37WZ06US can be used for catalog matching and distributor lookup.

37WZ SERIES, TRIPLE 1-INPUT INVERT GATE, PDSO8, SOP-8 Product overview: NL37WZ06US from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-NL37WZ06US can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Gates and Inverters - NL37WZ06US - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
NL37WZ06US
Gates and Inverters NL37WZ06US
Inverter IC 3 Channel Open Drain US8

Inverter IC 3 Channel Open Drain US8

Buy Now Datasheet
Logic - Gates and Inverters - NL37WZ06US - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
NL37WZ06US
Logic - Gates and Inverters NL37WZ06US
IC INVERTER OD 3CH 3-INP US8

IC INVERTER OD 3CH 3-INP US8

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number NL37WZ06USOSTR-ND 1231570-NL37WZ06US 705-NL37WZ06US NL37WZ06US NL37WZ06US
Product Name Gates and Inverters Logic - Logic - Gates and Inverters - NL37WZ06US Logic IC Gates and Inverters Logic - Gates and Inverters
Gate Type NOT NOT Buffer, Inverter NOT; Inverter NOT
Supply Voltage 1.65V ~ 5.5V 5.5V 1.65V ~ 5.5V
Output Type Open Drain
Inputs 3 1 3
Propagation Delay 3 ns 3 ns
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - 54LS27DM - Quarktwin Technology Ltd.
Specs
Gate Type NOR; NOR Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 3
View Details
Logic Gates - 1660415 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type Or
Supply Voltage 5.5 v
Logic Family Or
View Details
Gates and Inverters - 1727-1001-1-ND - DigiKey
Specs
Gate Type NOT
Supply Voltage 2V ~ 5.5V
Inputs 1
View Details
5 suppliers
Quad 2-Input AND - AP54RHC08ELT/BLT/ALT - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type TSSOP; Other; TSSOP
View Details