Dual Inverter IC, CMOS, TSOP, 5.5V, 2 Circuits Product overview: NL27WZU04DTT1G from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 5.5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 5.5V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-NL27WZU04DTT1G can be used for catalog matching and distributor lookup.
INVERTER, DUAL, 1 I/P, TSOP-6; Logic Family / Base Number:-; Logic Type:Inverter; Output Current:-; No. of Inputs:1; Supply Voltage Min:1.65V; Supply Voltage Max:5.5V; Logic Case Style:TSOP; No. of Pins:6Pins; Logic IC Family:27WZ; RoHS Compliant: Yes
IC INVERTER 2CH 2-INP 6TSOP
IC INVERTER 2CH 2-INP 6TSOP
Inverter IC 2 Channel 6-TSOP
| ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 705-NL27WZU04DTT1G | 42Y0893 | NL27WZU04DTT1G | NL27WZU04DTT1G | NL27WZU04DTT1G |
| Product Name | Dual 5.5V Logic IC | Inverter, Dual, 1 I/p, Tsop-6; Logic Family / Base Number Onsemi | Integrated Circuits (ICs) - Logic - Gates and Inverters | Logic - Gates and Inverters | Gates and Inverters |
| Gate Type | NOT; Inverter | NOT; Inverter | NOT | NOT | NOT; Inverter |
| Supply Voltage | 5.5V | 5.5V | 1.65V ~ 5.5V | ||
| Inputs | 2 | 1 | 2 | ||
| Propagation Delay | 5.6 ns | ||||
| Operating Temperature | -55 C (-67 F) | -55 to 125 C (-67 to 257 F) |