Inverter IC 2 Channel SC-88/SC70-6/SOT-363
Inverter IC 2 Channel SC-88/SC70-6/SOT-363
Inverter IC 2 Channel SC-88/SC70-6/SOT-363
CMOS Dual Inverter, 5.5V, 11ns, SC-88, Surface Mount Product overview: NL27WZU04DFT2G from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, SMD, 5.5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, SMD, 5.5V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-NL27WZU04DFT2G can be used for catalog matching and distributor lookup.
IC INVERTER 2CH 2-INP SC88
INVERTER, DUAL, 1 I/P, SC-70-6; Logic Family / Base Number:-; Logic Type:Inverter; Output Current:-; No. of Inputs:1; Supply Voltage Min:1.65V; Supply Voltage Max:5.5V; Logic Case Style:SC-70; No. of Pins:6Pins; Logic IC Family:27WZ;RoHS Compliant: Yes
Inverter IC 2 Channel SC-88/SC70-6/SOT-363
IC INVERTER 2CH 2-INP SC88
| DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | NL27WZU04DFT2GOSCT-ND | 705-NL27WZU04DFT2G | NL27WZU04DFT2G | 42Y0892 | NL27WZU04DFT2G | NL27WZU04DFT2G |
| Product Name | Gates and Inverters | Dual SMD 5.5V Logic IC | Integrated Circuits (ICs) - Logic - Gates and Inverters | Inverter, Dual, 1 I/p, Sc-70-6; Logic Family / Base Number Onsemi | Gates and Inverters | Logic - Gates and Inverters |
| Gate Type | NOT | NOT; Inverter | NOT | NOT; Inverter | NOT; Inverter | NOT |
| Supply Voltage | 1.65V ~ 5.5V | 5.5V | 5.5V | 1.65V ~ 5.5V | ||
| Inputs | 2 | 1 | 1 | 2 | ||
| Propagation Delay | 5.6 ns | 11 ns | ||||
| Low Level Output Current (Sink) | 16 mA | 16 mA |